ROHM Semiconductor GmbH NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) UMD25N

Description
UMD25N is a digital transistor contains a DTA123J chip and a DTC123J chip in a UMT package, therefore the mounting cost and area can be cut in half. It is suitable for inverter, interface, driver applications.
Description
UMD25N is a digital transistor contains a DTA123J chip and a DTC123J chip in a UMT package, therefore the mounting cost and area can be cut in half. It is suitable for inverter, interface, driver applications.
Datasheet
Datasheet Summary
Powered by GS/AI

UMD25N is a dual digital transistor in a SOT-363 package, integrating an NPN and PNP transistor with built-in bias resistors for inverter, interface, and driver applications. Each transistor has a collector current rating of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation limit of 120 mW per element. The input resistance is 2.2 kΩ ±30%, with a resistance ratio of 21:1 between the two resistors. The device supports operation from -55°C to 150°C and is compatible with automatic mounting systems. A transition frequency of 250 MHz is specified at 100 MHz for both transistors.

Datasheet Summary
Powered by GS/AI

UMD25N is a dual digital transistor in a SOT-363 package, integrating an NPN and PNP transistor with built-in bias resistors for inverter, interface, and driver applications. Each transistor has a collector current rating of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation limit of 120 mW per element. The input resistance is 2.2 kΩ ±30%, with a resistance ratio of 21:1 between the two resistors. The device supports operation from -55°C to 150°C and is compatible with automatic mounting systems. A transition frequency of 250 MHz is specified at 100 MHz for both transistors.

Suppliers

Company
Product
Description
Supplier Links
NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) - UMD25N - ROHM Semiconductor GmbH
Willich, Germany
NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor)
UMD25N
NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) UMD25N
UMD25N is a digital transistor contains a DTA123J chip and a DTC123J chip in a UMT package, therefore the mounting cost and area can be cut in half. It is suitable for inverter, interface, driver applications.

UMD25N is a digital transistor contains a DTA123J chip and a DTC123J chip in a UMT package, therefore the mounting cost and area can be cut in half. It is suitable for inverter, interface, driver applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number UMD25N
Product Name NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor)
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers