Dual NPN digital transistor with built-in bias resistors in an SOT-363 (UMT6) package, designed for inverter, interface, and driver applications. Each transistor element has a collector current rating of 100 mA, supply voltage of 50 V, and total power dissipation of 150 mW, with individual elements limited to 120 mW. Features independent transistor elements to eliminate interference and is AEC-Q101 qualified for automotive use. Input resistance is 4.7 kΩ for R1 and 47 kΩ for R2, with a resistance ratio of 10:1 typical. Junction temperature range is -55°C to +150°C.
NPN 100mA 50V digital transistor. Built-in bias resistors enable the configuration of an inverter circuit without external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | UMH25NFHA |
| Product Name | NPN+NPN, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | NPN |