Sensata Technologies Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4
Product Name Notes
G13
GH3
HK8
Output ratings up to 45 Amps at 600 VAC Built-in overvoltage protection Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3...
Output ratings up to 45 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size...
Output ratings up to 60 Amps at 600 VAC Built-in overvoltage protection Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3...
Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size...
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and...
Ratings from 25A to 125A @ 48-660 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and...
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved...

<< Prev Next >>