SSR RELAY SPST-NO 50A 48-530V
SSR,Panel Mount, IP00, 660VAC/50A,
SSR Relay, Panel Mount, IP00, 660VAC/50A, DC In, Zero Cross, LED, w/Standoffs
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC
| Acme Chip Technology Co., Limited | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | H12WD4850K | H12WD4850K | 83AC8126 | H12WD4850K |
| Product Name | Relays - Solid State Relays | CRDM Solid State | Ssr Relay, Panel Mount, Ip00, 660Vac/50A, Dc In, Zero Cross, Led, W/standoffs Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel |