Sensata TechnologiesHA and HD Series RelayHA48110E
Description
Ratings from 12A to 125A @ 48-530 VAC
SCR output for heavy industrial loads
Zero Voltage or instantaneous turn-on outputs
UL/CSA/VDE Approved, CE Compliant to EN60950-1
Improved SEMS screw and washer
Redesigned housing with anti-rotation barriers
AC or DC control
Direct bond copper substrate
Direct power lead frame
Epoxy free design
Sensata Technologies
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Ratings from 12A to 125A @ 48-530 VAC
SCR output for heavy industrial loads
Zero Voltage or instantaneous turn-on outputs
UL/CSA/VDE Approved, CE Compliant to EN60950-1
Improved SEMS screw and washer
Redesigned housing with anti-rotation barriers
AC or DC control
Direct bond copper substrate
Direct power lead frame
Epoxy free design
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HA48110E is a panel-mount solid-state relay designed for AC control of heavy industrial loads at 48-530 VAC with a rated load current of 110 A. It accepts 18-36 Vrms control voltage and features zero voltage turn-on, a direct bond copper substrate, direct power lead frame, and an epoxy-free design. The relay has a dielectric strength of 4000 Vrms, operating temperature range of -40 to 80 °C, and weighs 74.9 g. It is UL/CSA/TUV approved and CE compliant to EN60950-1. The housing is UL 94 V-0 rated with aluminum baseplate, and mounting screw torque is specified at 18-20 in-lb (2.0-2.2 Nm).
Datasheet Summary Powered by GS/AI
The HA48110E is a panel-mount solid-state relay designed for AC control of heavy industrial loads at 48-530 VAC with a rated load current of 110 A. It accepts 18-36 Vrms control voltage and features zero voltage turn-on, a direct bond copper substrate, direct power lead frame, and an epoxy-free design. The relay has a dielectric strength of 4000 Vrms, operating temperature range of -40 to 80 °C, and weighs 74.9 g. It is UL/CSA/TUV approved and CE compliant to EN60950-1. The housing is UL 94 V-0 rated with aluminum baseplate, and mounting screw torque is specified at 18-20 in-lb (2.0-2.2 Nm).
Ratings from 12A to 125A @ 48-530 VAC
SCR output for heavy industrial loads
Zero Voltage or instantaneous turn-on outputs
UL/CSA/VDE Approved, CE Compliant to EN60950-1
Improved SEMS screw and washer
Redesigned housing with anti-rotation barriers
AC or DC control
Direct bond copper substrate
Direct power lead frame
Epoxy free design