Manufacturer: Crydom Co.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231648-HAC24D150H
Termination: Stud
Relay Type: Contactor
Load Current: 150 A
Categories: Solid State Relays
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Chassis Mount, Panel
RoHS: Compliant
Throw Configuration: SPST
Solid State Relays - Industrial Mount 150A 4-32VDC In TP/ZC
High Power SSR Relay, Panel Mount, 280VAC/150A, 4-32VDC In, Zero Cross, TP
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1231648-HAC24D150H | HAC24D150H | 83AC8009 |
| Product Name | Solid State Relays - HAC24D150H | Solid State Relays - Industrial Mount | High Power Ssr Relay, Panel Mount, 280Vac/150A, 4-32Vdc In, Zero Cross, Tp Sensata/crydom |
| Mounting | PCBoard; Chassis Mount, Panel | Panel |