Manufacturer: Sensata-Crydom
Win Source Part Number: 874287-IDC5
Series: IDC
Features: DC Input Module Output Module 16mA 5VDC Output 24VDC Supply
Package: Tray
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.41.0030
Other Part Number: 2266-IDC5, IDC5INACTIVE, CC1202-NDR, IDC-5, IDC5 INACTIVE-ND, CC1202, IDC5-ND
Sensata / Crydom IDC5
INPUT RELAY, SOLID STATE, 10-32 VAC/VDC INPUT, 5 VDC LOGIC, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | RS Components, Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 874287-IDC5 | 632073 | 127918302 |
| Product Name | I/O Relay Modules - Output - IDC5 | Electromechanical Interface Relays | Relay/Socket |
| Mounting | PCBoard | PCBoard; Pcb mount |