SSR Relay, Panel Mount, IP00, 530VAC/90A, DC In, Instantaneous, w/Standoffs
SSR RELAY SPST-NO 90A 48-530V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 83AC8109 | H12D4890K-10 |
| Product Name | Ssr Relay, Panel Mount, Ip00, 530Vac/90A, Dc In, Instantaneous, W/standoffs Sensata/crydom | Relays - Solid State Relays |
| Mounting | Panel | Bracket (Flange) Mount; Chassis Mount |