10kV SPDT high-voltage relay with tungsten contacts for improved hot load switching, rated for 10kV peak operating voltage and 5A continuous current with PCB pins. It operates in ambient temperatures from -55°C to +85°C, with an operate and release time of 10ms each, and a mechanical life of 2 million cycles. The relay supports no specific mounting orientation and withstands 10G vibration and 30G shock. Its nominal coil voltage is 115Vdc, with a coil resistance of 4700Ω ±10% at 25°C. The device has a nominal weight of 70g and can be mounted in any position.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G81C545-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |