15kV SPDT high-voltage relay with vacuum dielectric and tungsten contacts for load switching, available in a flange-mount configuration with screw terminals and a 12Vdc coil rating. It features a continuous current rating of 30A, operate time of 15ms, release time of 9ms, and operates across a temperature range of -55°C to +125°C. The relay supports make and break switching of up to 330VDC at 17A for 10,000 cycles on the normally closed contact. Mechanical life is rated at 1 million cycles with a weight of 84g. Dielectric strength is 17kV peak between contacts and base.
15KV SPDT HV RELAY
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G18WF-12VDC-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |