ifm electronic gmbh Datasheets for Inductive Linear Position Sensors and Switches
Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference.
Inductive Linear Position Sensors and Switches: Learn more
| Product Name | Notes |
|---|---|
| phase-out article Discontinuation date: 03/31/2026 Alternative articles: IN0081 or IN0082 Product comparison: IN0084 / IN0081 / IN0082 When selecting an alternative article and accessories please note that technical data may... | |
| Inductive sensor; 27.8 x 10.2 x 16 mm; Sensing range 2 mm flush mountable; normally open; DC; PNP; 0.15 m PVC-Cable; IP 67; 3-wire; Ambient temperature -25...80 °C; Switching frequency... | |
| Inductive sensor; 28.1 x 10.2 x 16.4 mm; DC; PNP; Ambient temperature -25...70 °C | |
| Inductive sensor; 40 x 12 x 26 mm; Sensing range 2 mm flush mountable; normally open; DC; PNP; 0.15 m PVC-Cable; AMP-Superseal Connector; IP 67; 3-wire; Ambient temperature -25...80 °C; | |
| Correction factor 1: Constant sensing range on all metals Long sensing range for use in conveying Complementary output function NO/NC Five positions of the sensing face selectable Corner LEDs clearly... | |
| Correction factor 1: Constant sensing range on all metals Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face... | |
| Correction factor 1: Constant sensing range on all metals Very high switching frequency High protection and pressure rating Particularly space-saving design Wide operating temperature range | |
| Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range | |
| Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range phase-out article Discontinuation date:... | |
| Five positions of the sensing face selectable Long sensing range for high uptime Robust housing for use in harsh industrial environments For use in materials handling LED display to check... | |
| Five positions of the sensing face selectable Long sensing range for high uptime Robust housing for use in harsh industrial environments For use in materials handling Output function normally open... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Permanently legible laser... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Clearly visible indication of the switching status Very high switching frequency Robust metal housing for use in harsh industrial... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency High protection rating for the requirements... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency Robust metal housing for use in... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range High protection rating for the requirements... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range Robust metal housing for use in... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency phase-out article Discontinuation date: 03/31/2026... | |
| For applications in hazardous areas Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five positions... | |
| For applications in hazardous areas Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Complementary output function... | |
| For applications in hazardous areas Precise detection of pointer positions For connection to intrinsically safe circuits Very high switching frequency Wide operating temperature range | |
| For applications in hazardous areas Reliable detection of objects with very small diameters Very short response time Wide operating temperature range | |
| For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system | |
| For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system phase-out article Discontinuation... | |
| For applications in hazardous areas Two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five positions of the sensing face selectable... | |
| For applications in hazardous areas With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five positions... | |
| For applications in hazardous areas With long PVC cable Particularly space-saving rectangular housing For use where space is restricted | |
| For monitoring valve positions For reliable position feedback on valve actuators For connection to intrinsically safe circuits Non-contact and self-cleaning system | |
| For monitoring valve positions For reliable position feedback on valve actuators For connection to intrinsically safe circuits Non-contact and self-cleaning system phase-out article Discontinuation date: 03/31/2026 Alternative articles: NN507A Product... | |
| For monitoring valve positions For reliable position feedback on valve actuators High shock and vibration resistance Quick and secure mounting with only three screws | |
| For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance | |
| For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance phase-out article | |
| For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance phase-out article Discontinuation date: 03/31/2026 | |
| For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance Quick and secure mounting with only three screws | |
| For use where space is restricted Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency | |
| For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits | |
| For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits phase-out article Discontinuation date: 03/31/2026... | |
| For use where space is restricted Snap-fit mounting for fast installation Three positions of the sensing face selectable Resistant to oils and coolants M12 connector rotatable by 270° | |
| For use where space is restricted Snap-fit mounting for fast installation Three positions of the sensing face selectable Resistant to oils and coolants Two-wire technology | |
| For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency | |
| For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency... | |
| For use where space is restricted With space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching... | |
| Long life and robustness thanks to flush installation and a high temperature range Particularly compact housing for use where space is restricted | |
| Long life and robustness thanks to flush installation and a high temperature range Particularly compact housing for use where space is restricted phase-out article Discontinuation date: 03/31/2026 Alternative articles: IQ2008... | |
| Long life and robustness thanks to flush installation and a high temperature range Particularly compact housing for use where space is restricted phase-out article Discontinuation date: 03/31/2026 Alternative articles: IQ2009... | |
| Long sensing range for use in conveying Complementary output function NO/NC Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Corner LEDs clearly visible... | |
| Long sensing range for use in conveying Five positions of the sensing face selectable LED display to check switching status and operation Reliable transmission of the distance as linearised process... | |
| Long sensing range for use in conveying IO-Link communication and additional digital switching signal Five positions of the sensing face selectable Reliable transmission of the distance as linearised process value... | |
| Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Clearly visible indication of the switching status... | |
| Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five positions of the sensing face selectable... | |
| Long sensing range for use in conveying Output function normally open / normally closed programmable Two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing... | |
| Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face selectable LED display to check switching status and operation... | |
| Long sensing range for use in conveying Two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Corner LEDs clearly visible in any... | |
| Long sensing range for use in conveying Two-wire technology Robust housing for use in harsh industrial environments Large operating voltage range phase-out article Discontinuation date: 03/31/2026 | |
| Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments... | |
| Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Clearly... | |
| Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable LED... | |
| Magnetic-field immune for welding applications Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design | |
| Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Five positions of the sensing face selectable Long sensing range for use in conveying Correction factor 1:... | |
| Non-contact measurement of distances up to 15 mm Precise linearised current output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the... | |
| Non-contact measurement of distances up to 26 mm Precise linearised current output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the... | |
| Non-contact measurement of distances up to 26 mm Precise linearised voltage output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the... | |
| Particularly flat rectangular design For use where space is restricted Space-saving connection technology Long sensing range for high uptime High switching frequency | |
| Particularly flat rectangular design For use where space is restricted Space-saving connection technology Long sensing range for high uptime High switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: IW5058... | |
| Particularly flat rectangular design For use where space is restricted Space-saving connection technology Long sensing range for high uptime Very high switching frequency | |
| Particularly flat rectangular design For use where space is restricted Space-saving M8 connector Long sensing range for high uptime Very high switching frequency | |
| Particularly short housing with only 3 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching... | |
| Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching... | |
| Particularly short housing For use where space is restricted Space-saving cable with M8 connector Robust stainless steel housing for use in harsh industrial environments Very high switching frequency | |
| Particularly short housing For use where space is restricted Space-saving connection technology due to cable entry on the side Robust metal housing for use in harsh industrial environments Very high... | |
| Particularly short housing For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency | |
| Particularly short housing For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026... | |
| Particularly short housing For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency | |
| Particularly short housing For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date:... | |
| Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Robust stainless steel housing for use in harsh industrial environments | |
| Particularly short housing For use where space is restricted Two-wire technology Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Particularly space-saving design For use where space is restricted Space-saving connection technology Very high switching frequency Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IN5121 Product comparison:... | |
| Particularly space-saving rectangular housing For use where space is restricted Clearly visible indication of the switching status Very high switching frequency Wide operating temperature range | |
| Particularly space-saving rectangular housing For use where space is restricted Clearly visible indication of the switching status Very high switching frequency Wide operating temperature range phase-out article Discontinuation date: 03/31/2026... | |
| Particularly space-saving rectangular housing For use where space is restricted High shock and vibration resistance E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Wide operating temperature range... | |
| Particularly space-saving rectangular housing For use where space is restricted Long sensing range for high uptime Clearly visible indication of the switching status High protection rating for the requirements of... | |
| Particularly space-saving rectangular housing For use where space is restricted Output function normally open / normally closed programmable Very high switching frequency Two-wire technology | |
| Particularly space-saving rectangular housing For use where space is restricted Output function normally open / normally closed programmable Very high switching frequency Two-wire technology phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Particularly space-saving rectangular housing For use where space is restricted Reliable detection due to low sensor tolerances Reduced storage due to wide range of applications | |
| Particularly space-saving rectangular housing For use where space is restricted Space-saving connection technology Very high switching frequency Wide operating temperature range | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Long sensing range for high uptime With space-saving M8 connector | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Two-wire technology | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Two-wire technology phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable With space-saving M8 connector | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Short connection cable with M8 connector | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology phase-out article Discontinuation date: 03/31/2026 Alternative articles: IS5001 Product... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range With space-saving M8 connector | |
| Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range Short connection cable with M8 connector Clearly visible indication of the switching status | |
| Particularly space-saving rectangular housing For use where space is restricted With long PVC cable Output function normally open / normally closed programmable Two-wire technology phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Particularly space-saving rectangular housing For use where space is restricted With long PVC cable Very high switching frequency Wide operating temperature range | |
| Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Output function normally open / normally closed programmable Two-wire technology | |
| Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Very high switching frequency Wide operating temperature range | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Operation as three-wire or two-wire possible Long sensing range for high uptime With optical... | |
| Setting options PNP/NPN or NO/NC help to reduce storage costs Long life and robustness thanks to flush installation and a high temperature range Particularly compact housing for use where space... | |
| Two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Corner LEDs clearly visible in any mounted position Short connection cable with M12... | |
| With AS-i interface Long sensing range for use in conveying Five positions of the sensing face selectable LED display to check switching status and operation Corner LEDs clearly visible in... | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted | |
| With combined AC/DC output stage Two-wire technology Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range |
| << Prev |