ifm electronic gmbh Datasheets for Inductive Linear Position Sensors and Switches
Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference.
Inductive Linear Position Sensors and Switches: Learn more
| Product Name | Notes |
|---|---|
| phase-out article Discontinuation date: 03/31/2026 Alternative articles: II5288 Product comparison: II5985 / II5288 When selecting an alternative article and accessories please note that technical data may differ! | |
| Inductive sensor; M30 x 1.5 / L = 81 mm; Sensing range 10 mm flush mountable; normally open; AC/DC; 6 m PVC-Cable; IP 67; 2-wire; Ambient temperature -25...80 °C; Switching... | |
| Complementary output function NO/NC Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Complementary output function NO/NC Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise position detection on machines | |
| Complementary output function NO/NC Wide operating temperature range Robust metal housing for use in harsh industrial environments With long PUR cable For a precise position detection on machines | |
| E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for the requirements of harsh environmental conditions High EMC resistance according to... | |
| Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Permanently legible laser type label High protection rating for the requirements... | |
| Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Permanently legible laser type label Clearly visible indication of the switching status High protection rating for the requirements... | |
| For a precise position monitoring on machines Flexible use thanks to large operating temperature range Very high repeatability Reliable transmission of the distance as linearised process value via IO-Link Normally... | |
| For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Metal sensing face for heavy duty Special mechanical stability ensures high plant safety Clearly visible... | |
| For applications in hazardous areas With combined AC/DC output stage Large operating voltage range Two-wire technology Robust metal housing for use in harsh industrial environments | |
| For use in machine tools and metalworking Clearly visible indication of the switching status Resistant to oils and coolants Long sensing range for high uptime High protection rating for the... | |
| For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status Long... | |
| For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Two-wire technology Long sensing range for high uptime... | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Permanently legible laser type label... | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large... | |
| For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Selective detection of ferrous metals, aluminium chip immune Clearly visible indication of... | |
| For use in machine tools and metalworking Resistant to oils and coolants With AS-i interface Clearly visible indication of function and switching status Permanently legible laser type label | |
| For use in machine tools and metalworking Resistant to oils and coolants With AS-i interface Clearly visible indication of function and switching status Permanently legible laser type label phase-out article... | |
| For use in temperatures up to 130 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in... | |
| For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in... | |
| High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Large operating temperature and operating voltage range High ingress... | |
| High shock and vibration resistance for use in mobile machines E1 type approval by the Kraftfahrt-Bundesamt (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for the... | |
| High shock and vibration resistance for use in mobile machines High noise immunity Wide operating temperature range High ingress protection for the requirements of harsh environmental conditions | |
| Long sensing range for use in conveying Flexible use thanks to large operating temperature range Reliable transmission of the distance as linearised process value via IO-Link Normally closed / normally... | |
| Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments... | |
| Magnetic-field immune for welding applications Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high switching frequency | |
| Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Wide operating temperature range | |
| Magnetic-field immune for welding applications Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status For a precise position detection on machines phase-out article... | |
| Magnetic-field immune for welding applications Sensing face resistant to weld slag Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status | |
| Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status | |
| Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status phase-out... | |
| Metal sensing face for heavy duty High protection rating for the requirements of the food and beverage industry Temperature shock resistant even in case of frequent temperature fluctuations Resistant to... | |
| Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Safe detection due to large sensing range and low sensor... | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology High protection rating for the requirements of harsh industrial environments Large operating voltage range | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range phase-out article Discontinuation... | |
| Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology With terminal chamber that can be rotated by 90° Large operating voltage range | |
| Particularly compact rectangular design For use where space is restricted Space-saving connection technology Clearly visible indication of the switching status Very high switching frequency | |
| Particularly compact rectangular design For use where space is restricted With robust M8 connector Clearly visible indication of the switching status Very high switching frequency | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology phase-out article Discontinuation date: 03/31/2026 Alternative articles: IN5207 Product... | |
| Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant... | |
| Permanently legible laser type label Suitable for industrial, mobile, cooling and lubricating applications Clearly visible indication of the switching status Long sensing range for high uptime Robust metal housing for... | |
| Precise linearised output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Alternative articles: II6913 Product... | |
| Precise linearised output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments User-friendly communication and parameterisation via IO-Link... | |
| Resistant to oils and coolants Clearly visible indication of the switching status Very high switching frequency Correction factor 1: Constant sensing range on all metals Magnetic-field immune | |
| Resistant to oils and coolants Magnetic-field immune Clearly visible indication of the switching status Correction factor 1: Constant sensing range on all metals Very high switching frequency | |
| Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted | |
| Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted phase-out article... | |
| Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Two-wire technology... | |
| Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning... | |
| Robust housing for use in metalworking Resistant to oils and coolants Long sensing range for high uptime Output function normally open / normally closed programmable With optical mounting and setting... | |
| Robust M22 metal housing High protection rating for the requirements of harsh industrial environments Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGS245 + E12745 Product comparison:... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime For a precise position detection on machines | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime For a precise position detection on machines phase-out... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime Permanently legible laser type label | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime Permanently legible laser type label For a precise... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Operation as three-wire or two-wire possible Long sensing range for high uptime With optical... | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Permanently legible laser type label | |
| Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Wide operating temperature range For a precise position detection on machines | |
| Robust metal housing for use in harsh industrial environments Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIS230 + EVC001... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIS230 Product comparison:... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range Long sensing range for high uptime For a precise position detection on machines | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range Permanently legible laser type label With robust Ø 28 mm connector For a precise position detection on... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range Permanently legible laser type label With robust M18 connector For a precise position detection on machines | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range With highly flexible cable For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PUR cable For a precise position detection on machines | |
| Robust metal housing for use in mobile machines Clearly visible indication of the switching status Long sensing range for high uptime For a precise position detection on machines | |
| Robust metal housing for use in mobile machines Long sensing range for high uptime Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible... | |
| Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning... | |
| Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments Output function normally open / normally... | |
| Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments With long PVC cable For a... | |
| Robust, high-quality stainless steel design Compact housing for use where space is restricted Large operating temperature range up to 100 °C Easy connection via the tried and tested M12 connector... | |
| series connection possible Two-wire technology With combined AC/DC output stage Large operating voltage range Robust metal housing for use in harsh industrial environments | |
| Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching... | |
| Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to... | |
| Two-wire technology Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime Permanently legible laser type label | |
| Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range Clearly visible indication of the switching status For a precise position detection on machines | |
| Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines | |
| Two-wire technology Wide operating temperature range For a precise position detection on machines | |
| Wide operating temperature range High ingress protection for the requirements of harsh environmental conditions High EMC resistance according to automotive standards Large operating voltage range | |
| Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines | |
| Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: II5260 Product... | |
| Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IIS240 Product... | |
| Wide operating temperature range High protection rating for the requirements of harsh industrial environments Resistant to high-pressure cleaning with aggressive cleaning agents Robust stainless steel housing for use in the... | |
| Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use... | |
| Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive... | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative... | |
| With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments | |
| With combined AC/DC output stage Two-wire technology Long sensing range for high uptime Robust metal housing for use in harsh industrial environments With robust 1/2" connector | |
| With combined AC/DC output stage Two-wire technology Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range for high uptime | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments With long PVC cable | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments With robust M18 connector | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments With robust M18 connector phase-out article Discontinuation date: 03/31/2026... | |
| With combined AC/DC output stage Two-wire technology With long PVC cable Wide operating temperature range Robust metal housing for use in harsh industrial environments |
| << Prev | Next >> |