Richardson RFPD Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Gore Cable Assembly Builder. GORE™ Microwave Assemblies provide superior insertion loss, phase stability, and shielding effectiveness. These assemblies offer proven solutions for your low loss, high density, widebandwidth or high... | |
| GORE™ Microwave Assemblies provide superior insertion loss, phase stability, and shielding effectiveness. These assemblies offer proven solutions for your low loss, high density, wide bandwidth or high power applications. Gore... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The NANOBENDTM is a new and flexible, high-frequency coaxial cable assembly that is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. As... | |
| VITA 67.3 assembly 26.5 GHz MF53 NanoRF/SMA 12 in | |
| VITA 67.3 assembly 26.5 GHz MF53 NanoRF/SMA 6 in | |
| VITA 67.3 assembly 26.5 GHz MICROBEND L NanoRF/SMA 12 in | |
| VITA 67.3 assembly 26.5 GHz MICROBEND L NanoRF/SMA 6 in | |
| VITA 67.3 assembly 26.5 GHz MICROBEND SMPS/SMA 12 in | |
| VITA 67.3 assembly 26.5 GHz MICROBEND SMPS/SMA 6 in | |
| VITA 67.3 assembly 26.5 GHz MINIBEND L SMPM/SMA 12 in | |
| VITA 67.3 assembly 26.5 GHz MINIBEND L SMPM/SMA 6 in | |
| VITA 67.3 assembly 40 GHz MF53 NanoRF/SK 12 in | |
| VITA 67.3 assembly 40 GHz MF53 NanoRF/SK 6 in | |
| VITA 67.3 assembly 40 GHz MICROBEND L NanoRF/SK 12 in | |
| VITA 67.3 assembly 40 GHz MICROBEND L NanoRF/SK 6 in | |
| VITA 67.3 assembly 40 GHz MICROBEND SMPS/SK 12 in | |
| VITA 67.3 assembly 40 GHz MICROBEND SMPS/SK 6 in | |
| VITA 67.3 assembly 40 GHz MINIBEND L SMPM/SK 12 in | |
| VITA 67.3 assembly 40 GHz MINIBEND L SMPM/SK 6 in |
| << Prev | Next >> |