Winchester Interconnect RF Coaxial Cable 860L-860-0840110

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable - 860L-860-0840110 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable
860L-860-0840110
RF Coaxial Cable 860L-860-0840110
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Video Cables (DVI, HDMI) - 860L-860-0840110 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
860L-860-0840110
Video Cables (DVI, HDMI) 860L-860-0840110
CABLE M-M DIN 5.08MM DIA 7'

CABLE M-M DIN 5.08MM DIA 7'

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 860L-860-0840110 860L-860-0840110
Product Name RF Coaxial Cable Video Cables (DVI, HDMI)
Application RF Video
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-10-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details