Winchester Interconnect RF Coaxial Cable 860L-860-0480110

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable - 860L-860-0480110 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable
860L-860-0480110
RF Coaxial Cable 860L-860-0480110
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Video Cables (DVI, HDMI) - 860L-860-0480110 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
860L-860-0480110
Video Cables (DVI, HDMI) 860L-860-0480110
CABLE M-M DIN 5.08MM DIA 4'

CABLE M-M DIN 5.08MM DIA 4'

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 860L-860-0480110 860L-860-0480110
Product Name RF Coaxial Cable Video Cables (DVI, HDMI)
Application RF Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/305-200 - WAGO
Specs
Application Instrumentation and Control
View Details