Richardson RFPD Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Micro High Frequency RF Cable Assembly, 1.13 mm DIA Coax Cable | |
| minibend is a flexible coaxial cable assembly which is designed for use in low profile, internal point-to-point interconnections between RF modules within communications systems. minibend replaces .086 inch custom semi-rigid... | |
| Nitrowave LL043 Cable, 2.92mm Plug to 2.92mm Plug, length 1000mm | |
| Nitrowave LL043 Cable, 2.92mm Plug to 2.92mm Plug, length 914mm | |
| Nitrowave LL043 Cable, 2.92mm Plug to 2.92mm Plug, matched pair +- 5pS, length 999mm | |
| Nitrowave LL043 Cable, 2.92mm Plug to 2.92mmPlug, length 610mm | |
| Nitrowave LL043 Cable, SMA Plug to SMA Plug, length 1000mm | |
| Nitrowave LL043 Cable, SMA Plug to SMA Plug, length 914mm | |
| Nitrowave LL043 Cable, SMA Plug to SMA Plug, matched pair +- 5pS, length 999mm | |
| Nitrowave LL110 Cable, 1mm Plug to 1mm Plug, length 152mm | |
| Nitrowave LL110 Cable, 1mm Plug to 1mm Plug, matched pair +- 1pS, length 152mm | |
| Nitrowave LL110 Cable, 1mm Plug to 1mm Plug, matched pair +- 5pS, length 152mm | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... |
| << Prev | Next >> |