Richardson RFPD Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 4.00 mm IsoRate 50 Ohm High-Isolation Hybrid Ganged RF Cable Assembly | |
| 4.00 mm IsoRate 50 Ohm High-Isolation RF Cable Assembly | |
| Ganged SMPM .047"" RF Millimeter Wave Cable Assembly, 2.92mm plugs, length 305mm | |
| Ganged SMPM .047"" RF Millimeter Wave Cable Assembly | |
| Gore Cable Assembly Builder. GORE™ Microwave Assemblies provide superior insertion loss, phase stability, and shielding effectiveness. These assemblies offer proven solutions for your low loss, high density, widebandwidth or high... | |
| Gore Cable Assembly Builder. GORE™ VNA Microwave Test Assemblies provide the ultimate in performance for precision test applications through 67 GHz, where constant and/or highly repetitive movements occur, as with... | |
| GORE® VNA Microwave/RF Test Assemblies set the industry standard for vector network analyzers (VNAs) through 67 GHz. Constant and/or highly repetitive movement of cables can compromise the measurement precision of... | |
| GORE™ Microwave Assemblies provide superior insertion loss, phase stability, and shielding effectiveness. These assemblies offer proven solutions for your low loss, high density, wide bandwidth or high power applications. Gore... | |
| GORE™ VNA Microwave Test Assemblies provide the ultimate in performance for precision test applications through 67 GHz, where constant and/or highly repetitive movements occur, as with a vector network analyzer. | |
| GORE™ VNA Test Cable Assembly: a cable with exceptional phase and amplitude stability with flexure, intended for vector network analysis applications, crush-resistant to over 800 pounds per linear inch, overall... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... |
| << Prev | Next >> |