HUBER+SUHNER AG RF Standard Cable Assembly 85172158

Description
The NANOBENDTM is a new and flexible, high-frequency coaxial cable assembly that is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. As the newest entrant found in the MINIBEND® family of standard flexible cables, NANOBENDTM brings the same capabilities you depend on, but now in the smallest diameter available. The entire cable assembly is extremely flexible and enables tight bending where the cable and connector meet, without compromising on signal strength or stability. NANOBENDTM is ideal for frequencies of up to 65 GHz, and ensures excellent strength and reliable connectivity in high-stress environments. It is triple shielded to minimise radio frequency leakage, further increasing its durability in extreme conditions. Ideal for applications in defense, aerospace, and test and measurement markets where space, weight and performance are critical. NANOBENDTM was designed to meet Sensor Open System Architecture standards (SOSA), it provides plug-and-play capability with existing market solutions, making upgrades flexible and cost-effective. In addition, specially designed connectors offer end-to-end contacts that meet common industry standards, including SMA, SMP, SK, SMPM and SMPM-T.
Request a Quote Datasheet
Description
The NANOBENDTM is a new and flexible, high-frequency coaxial cable assembly that is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. As the newest entrant found in the MINIBEND® family of standard flexible cables, NANOBENDTM brings the same capabilities you depend on, but now in the smallest diameter available. The entire cable assembly is extremely flexible and enables tight bending where the cable and connector meet, without compromising on signal strength or stability. NANOBENDTM is ideal for frequencies of up to 65 GHz, and ensures excellent strength and reliable connectivity in high-stress environments. It is triple shielded to minimise radio frequency leakage, further increasing its durability in extreme conditions. Ideal for applications in defense, aerospace, and test and measurement markets where space, weight and performance are critical. NANOBENDTM was designed to meet Sensor Open System Architecture standards (SOSA), it provides plug-and-play capability with existing market solutions, making upgrades flexible and cost-effective. In addition, specially designed connectors offer end-to-end contacts that meet common industry standards, including SMA, SMP, SK, SMPM and SMPM-T.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Standard Cable Assembly
85172158
RF Standard Cable Assembly 85172158
The NANOBENDTM is a new and flexible, high-frequency coaxial cable assembly that is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. As the newest entrant found in the MINIBEND® family of standard flexible cables, NANOBENDTM brings the same capabilities you depend on, but now in the smallest diameter available. The entire cable assembly is extremely flexible and enables tight bending where the cable and connector meet, without compromising on signal strength or stability. NANOBENDTM is ideal for frequencies of up to 65 GHz, and ensures excellent strength and reliable connectivity in high-stress environments. It is triple shielded to minimise radio frequency leakage, further increasing its durability in extreme conditions. Ideal for applications in defense, aerospace, and test and measurement markets where space, weight and performance are critical. NANOBENDTM was designed to meet Sensor Open System Architecture standards (SOSA), it provides plug-and-play capability with existing market solutions, making upgrades flexible and cost-effective. In addition, specially designed connectors offer end-to-end contacts that meet common industry standards, including SMA, SMP, SK, SMPM and SMPM-T.

The NANOBENDTM is a new and flexible, high-frequency coaxial cable assembly that is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. As the newest entrant found in the MINIBEND® family of standard flexible cables, NANOBENDTM brings the same capabilities you depend on, but now in the smallest diameter available.

The entire cable assembly is extremely flexible and enables tight bending where the cable and connector meet, without compromising on signal strength or stability. NANOBENDTM is ideal for frequencies of up to 65 GHz, and ensures excellent strength and reliable connectivity in high-stress environments. It is triple shielded to minimise radio frequency leakage, further increasing its durability in extreme conditions.

Ideal for applications in defense, aerospace, and test and measurement markets where space, weight and performance are critical. NANOBENDTM was designed to meet Sensor Open System Architecture standards (SOSA), it provides plug-and-play capability with existing market solutions, making upgrades flexible and cost-effective. In addition, specially designed connectors offer end-to-end contacts that meet common industry standards, including SMA, SMP, SK, SMPM and SMPM-T.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 85172158
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details