The NANOBENDâ„¢ is a flexible, high-frequency coaxial cable assembly designed for low-profile, internal point-to-point interconnections between RF modules in communications systems, with a nominal impedance of 50 Ω and operation up to 65 GHz. It features a 1.6 mm outer diameter and a minimum static bend radius of 5.08 mm, with an operating temperature range of âˆ'55 °C to +200 °C. The assembly supports connector types including SMA, SMP, SK, SMPM, and VITA 67.1/2/3 variants, and is constructed with an aluminum/CuAg wire inner conductor, CuAg flat wire outer braid, and stainless steel braid shield. Weight is 14.9 g/m and velocity of propagation is 70.3%.
The NANOBENDTM is a new and flexible, high-frequency coaxial cable assembly that is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. As the newest entrant found in the MINIBEND® family of standard flexible cables, NANOBENDTM brings the same capabilities you depend on, but now in the smallest diameter available.
The entire cable assembly is extremely flexible and enables tight bending where the cable and connector meet, without compromising on signal strength or stability. NANOBENDTM is ideal for frequencies of up to 65 GHz, and ensures excellent strength and reliable connectivity in high-stress environments. It is triple shielded to minimise radio frequency leakage, further increasing its durability in extreme conditions.
Ideal for applications in defense, aerospace, and test and measurement markets where space, weight and performance are critical. NANOBENDTM was designed to meet Sensor Open System Architecture standards (SOSA), it provides plug-and-play capability with existing market solutions, making upgrades flexible and cost-effective. In addition, specially designed connectors offer end-to-end contacts that meet common industry standards, including SMA, SMP, SK, SMPM and SMPM-T.
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85171703 |
| Product Name | RF Standard Cable Assembly |
| Application | RF |