Winchester Interconnect RF Coaxial Cable 860L-860-0360110

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable - 860L-860-0360110 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable
860L-860-0360110
RF Coaxial Cable 860L-860-0360110
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Video Cables (DVI, HDMI) - 860L-860-0360110 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
860L-860-0360110
Video Cables (DVI, HDMI) 860L-860-0360110
CABLE M-M DIN 5.08MM DIA 3'

CABLE M-M DIN 5.08MM DIA 3'

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 860L-860-0360110 860L-860-0360110
Product Name RF Coaxial Cable Video Cables (DVI, HDMI)
Application RF Video
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG214T - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, HV connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Connector Type Lemo Redel male connector with orange kink predection sleeve and black predecting cap, 8 pole, C coded 1000 V AC tension proof – IP 67 plugged
View Details