The NANOBEND™ is a flexible, high-frequency coaxial cable assembly designed for low-profile, internal point-to-point interconnections in RF systems, operating up to 65 GHz with a nominal impedance of 50 Ω. It has an outer diameter of 1.6 mm and operates over a temperature range of -55 to +200 °C. The assembly features a 5.08 mm minimum static bend radius and a weight of 14.9 g/m. Compatible connectors include SMA, SMPM, SMPS, SK, and proprietary nanominiature types. The product is certified to EN(AS) 9100, ISO 9001, ISO 14001, ISO/TS 16949, and ISO/TS 22163.
The NANOBENDTM is a new and flexible, high-frequency coaxial cable assembly that is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. As the newest entrant found in the MINIBEND® family of standard flexible cables, NANOBENDTM brings the same capabilities you depend on, but now in the smallest diameter available.
The entire cable assembly is extremely flexible and enables tight bending where the cable and connector meet, without compromising on signal strength or stability. NANOBENDTM is ideal for frequencies of up to 65 GHz, and ensures excellent strength and reliable connectivity in high-stress environments. It is triple shielded to minimise radio frequency leakage, further increasing its durability in extreme conditions.
Ideal for applications in defense, aerospace, and test and measurement markets where space, weight and performance are critical. NANOBENDTM was designed to meet Sensor Open System Architecture standards (SOSA), it provides plug-and-play capability with existing market solutions, making upgrades flexible and cost-effective. In addition, specially designed connectors offer end-to-end contacts that meet common industry standards, including SMA, SMP, SK, SMPM and SMPM-T.
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85175150 |
| Product Name | RF Standard Cable Assembly |
| Application | RF |