L-com, Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 50 60 70 80 90 100 104 105 106 107 108 109 110
Product Name Notes
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and...
Exceed USB 1.1's 5 meter limit and send USB signals up to 150 feet using regular Cat5e or Cat6 cables using L-com's W01-EXT-USB-50T USB repeater. Our competitively priced USB extender...
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male...
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male...
HDMI active cable for use in applications where standard length cables are too short and you do not have the room for a bulky repeater box in the run. This...
High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces...
L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position female connector on one end and a...
L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position male connector on one end and a...
L-com offers bulk 2 conductor (plus shield) XLR cable for making your own on XLR cable assemblies. This XLR bulk cable features a 95% coverage double shield design along with...
L-com offers easy to install replacement gaskets and nuts for its popular IP67 rated USB and Firewire cable assemblies. These replacement nuts are constructed of durable nylon and are shipped...
L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells,...
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding...
L-com's IP67 RJ45 strain relief housings are perfect for repairing or building your own IP67 RJ45 Industrial Ethernet cables. These IP67 strain reliefs are constructed of durable nylon and feature...
L-com's VHA00009 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC.
L-com's VHA00019 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. Our VHA00019-1M is a one meter cable with male to male HDMI (High...
L-com's VIA00002-1M USB C to DVI cable assembly in 1 meter length ships same day and is a cost effective way to connect a video signal. Our 1 meter USB...
L-com's VPA00001-3M USB C to DP cable assembly in 3 meter length ships same day and is a cost effective way to connect a video signal. Our 3 meter USB...
L-coms VPA00002-1M is a 1 meter mini DisplayPort to DisplayPort cable that is identical to our popular DPCAC2MM Mini DisplayPort to DisplayPort cables except it uses Low Smoke Zero Halogen...
L-coms VPA00002-3M is a 3 meter mini DisplayPort to DisplayPort cable that is identical to our popular DPCAC2MM Mini DisplayPort to DisplayPort cables except it uses Low Smoke Zero Halogen...
L-coms VPA00003-1M Displayport to HDMI cables are a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor.
L-coms VPA00003-3M Displayport to HDMI cables are a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor.
Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Use with the WPUSBAXSH cable series to maintain protection against EMI/RFI. Features...
The 3 meter L-com VPA00005 is a series of Mini DisplayPort to HDMI cable assemblies that is designed to connect Mini DisplayPort source to an HDMI enabled display, such as...
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a...
The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a...
The L-com 10 foot VHA00022 line of ThinLine High Speed HDMI Cables with Ethernet are a cost effective alternative to standard diameter HDMI cables. L-com's VHA00022-10F ThinLine 10 foot HDMI...
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the absolute best in HDMI technology. Meeting HDMI 2.1 specifications, the one meter VHA00021 line is capable of...
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in HDMI technology. Meeting HDMI 2.1 specifications, the L-com VHA00021 line is capable of...
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in high definition HDMI technology. Meeting HDMI 2.1 specifications, the VHA00021 2 meter cable...
The L-com VHA00023 High Speed HDMI cable in 1 foot length is built specifically for extending an HDMI signal. The VHA00023 1 foot HDMI extension cable has one male connector...
The L-com VPA00004-1M Displayport to DVI cable is a 1 meter cable intended to connect various digital visual interfaces. Our VPA00004 series is a cost-effective way to send a video...
The L-com VPA00004-3M Displayport to DVI cable is a 3 meter cable intended to connect various digital visual interfaces. Our VPA00004 series is a cost-effective way to send a video...
The L-com VPA00005 in 1 meter length is a series of Mini DisplayPort to HDMI cable assemblies that is designed to connect Mini DisplayPort source to an HDMI enabled display,...
The V7A00001-10M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00001-10M is a 10 meter cable assembly built from RG6 cable and male...
The V7A00001-1M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00001-1M is a 1 meter cable assembly built from RG6 cable and male...
The V7A00001-2M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00001-2M is a 2 meter cable assembly built from RG6 cable and male...
The V7A00001-5M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00001-5M is a 5 meter cable assembly built from RG6 cable and male...
The V7A00002-10M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00002-10M is a 10 meter cable assembly built from RG6 cable and male...
The V7A00002-1M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00002-1M is a 1 meter cable assembly built from RG6 cable and male...
The V7A00002-2M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00002-2M is a 2 meter cable assembly built from RG6 cable and male...
The V7A00002-5M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00002-5M is a 5 meter cable assembly built from RG6 cable and male...
These adapter cables feature a male HDMI to female HDMI coupling connectored by 6 inches of fully shielded cable. These dongles, or "port savers" can be used as couplers, adapters,...
These self laminating vinyl labels provide a durable, smudge proof cable labeling solution. These labels are specifically designed for the Brady IDPROPLUS portable printer and are available in several sizes...
These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI...
This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature...

<< Prev