L-com, Inc. 3.5mm Audio cable assembly LSZH 10FT VMA00001-10F

Description
This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature a molded strain relief for enhanced durability. Available in 5 standard lengths from 3 to 25 ft. Features Ideal for high quality audio signal transmission Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission LSZH cable jacketing and over-mold Application Audio applications Home theatre Professional A/V
Datasheet
Description
This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature a molded strain relief for enhanced durability. Available in 5 standard lengths from 3 to 25 ft. Features Ideal for high quality audio signal transmission Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission LSZH cable jacketing and over-mold Application Audio applications Home theatre Professional A/V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Audio cable assembly LSZH 10FT - VMA00001-10F - L-com, Inc.
North Andover, MA, United States
3.5mm Audio cable assembly LSZH 10FT
VMA00001-10F
3.5mm Audio cable assembly LSZH 10FT VMA00001-10F
This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature a molded strain relief for enhanced durability. Available in 5 standard lengths from 3 to 25 ft. Features Ideal for high quality audio signal transmission Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission LSZH cable jacketing and over-mold Application Audio applications Home theatre Professional A/V

This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature a molded strain relief for enhanced durability. Available in 5 standard lengths from 3 to 25 ft.

Features

  • Ideal for high quality audio signal transmission
  • Gold plated conductors minimize signal loss and ensure reliability
  • Molded connector strain relief produces durable cable assembly
  • Three circuit stereo construction assures the best in audio signal transmission
  • LSZH cable jacketing and over-mold

Application

  • Audio applications
  • Home theatre
  • Professional A/V
Supplier's Site
Audio Cable, 3.5Mm Phone Plug-Plug, 10Ft; Connector Type A L-Com - 99AC8595 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Phone Plug-Plug, 10Ft; Connector Type A L-Com
99AC8595
Audio Cable, 3.5Mm Phone Plug-Plug, 10Ft; Connector Type A L-Com 99AC8595
AUDIO CABLE, 3.5MM PHONE PLUG-PLUG, 10FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO CABLE, 3.5MM PHONE PLUG-PLUG, 10FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VMA00001-10F 99AC8595
Product Name 3.5mm Audio cable assembly LSZH 10FT Audio Cable, 3.5Mm Phone Plug-Plug, 10Ft; Connector Type A L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to X100W Mini-Hooks, Twisted Pair Test Cable - 3050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details