L-com, Inc. USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 0.5m WPUSBABSH-05M

Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution. Features Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 2, and 5 meters
Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution. Features Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 2, and 5 meters

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 0.5m - WPUSBABSH-05M - L-com, Inc.
North Andover, MA, United States
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 0.5m
WPUSBABSH-05M
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 0.5m WPUSBABSH-05M
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution. Features Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 2, and 5 meters

Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution.

Features

  • Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Standard lengths are 0.5, 2, and 5 meters
Supplier's Site
Ca Ip67 Usba-M/b-M Shld .5Mtr L-Com - 23T9670 - Newark, An Avnet Company
Chicago, IL, United States
Ca Ip67 Usba-M/b-M Shld .5Mtr L-Com
23T9670
Ca Ip67 Usba-M/b-M Shld .5Mtr L-Com 23T9670
CA IP67 USBA-M/B-M SHLD .5MTR

CA IP67 USBA-M/B-M SHLD .5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBABSH-05M 23T9670
Product Name USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 0.5m Ca Ip67 Usba-M/b-M Shld .5Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details