L-com, Inc. IDPROPLUS Self Laminating Cable Labels, 1.0""W x 1.0""H WML2112921

Description
These self laminating vinyl labels provide a durable, smudge proof cable labeling solution. These labels are specifically designed for the Brady IDPROPLUS portable printer and are available in several sizes to accommodate a wide cable diameter range. Other label colors and sizes are available. Contact L-com for details. Order online today! Features Used for labeling cables and other equipment with the IDPROPLUS Self laminating design ensures easy, fast installation Multiple styles and sizes to choose from offers label design flexibility Smudge proof design saves time and money by not having to relabel Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application LAN installations Asset identification Cable management
Description
These self laminating vinyl labels provide a durable, smudge proof cable labeling solution. These labels are specifically designed for the Brady IDPROPLUS portable printer and are available in several sizes to accommodate a wide cable diameter range. Other label colors and sizes are available. Contact L-com for details. Order online today! Features Used for labeling cables and other equipment with the IDPROPLUS Self laminating design ensures easy, fast installation Multiple styles and sizes to choose from offers label design flexibility Smudge proof design saves time and money by not having to relabel Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application LAN installations Asset identification Cable management

Suppliers

Company
Product
Description
Supplier Links
IDPROPLUS Self Laminating Cable Labels, 1.0
North Andover, MA, United States
IDPROPLUS Self Laminating Cable Labels, 1.0""W x 1.0""H
WML2112921
IDPROPLUS Self Laminating Cable Labels, 1.0""W x 1.0""H WML2112921
These self laminating vinyl labels provide a durable, smudge proof cable labeling solution. These labels are specifically designed for the Brady IDPROPLUS portable printer and are available in several sizes to accommodate a wide cable diameter range. Other label colors and sizes are available. Contact L-com for details. Order online today! Features Used for labeling cables and other equipment with the IDPROPLUS Self laminating design ensures easy, fast installation Multiple styles and sizes to choose from offers label design flexibility Smudge proof design saves time and money by not having to relabel Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application LAN installations Asset identification Cable management

These self laminating vinyl labels provide a durable, smudge proof cable labeling solution. These labels are specifically designed for the Brady IDPROPLUS portable printer and are available in several sizes to accommodate a wide cable diameter range. Other label colors and sizes are available. Contact L-com for details. Order online today!

Features

  • Used for labeling cables and other equipment with the IDPROPLUS
  • Self laminating design ensures easy, fast installation
  • Multiple styles and sizes to choose from offers label design flexibility
  • Smudge proof design saves time and money by not having to relabel
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • LAN installations
  • Asset identification
  • Cable management
Supplier's Site
Label 1.0w X 1.0l X 0.375h L-Com - 90M2132 - Newark, An Avnet Company
Chicago, IL, United States
Label 1.0w X 1.0l X 0.375h L-Com
90M2132
Label 1.0w X 1.0l X 0.375h L-Com 90M2132
LABEL 1.0"W X 1.0"L X 0.375"H

LABEL 1.0"W X 1.0"L X 0.375"H

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WML2112921 90M2132
Product Name IDPROPLUS Self Laminating Cable Labels, 1.0""W x 1.0""H Label 1.0w X 1.0l X 0.375h L-Com
Cable Length 0.0833 ft (0.2540 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details