L-com, Inc. DisplayPort to DVI Cable Assembly Male/Male, 1M VPA00004-1M

Description
The L-com VPA00004-1M Displayport to DVI cable is a 1 meter cable intended to connect various digital visual interfaces. Our VPA00004 series is a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor. Our cables at L-com are built with the highest construction quality and support industry standard resolutions up to 1080p. The L-com VPA00004-1M Displayport to DVI cables are a perfect component for conference rooms, auditoriums and other digital video applications. Features Nickel plated contacts Black PVC Jacket Digital video signal transmission between CPU and Monitor Fully molded backshell construction for high durability 4k 1080p resolution Application High Resolution Monitor Applications Flat Panel Display Applications Digital Projection External Device Hook Up HDTV
Description
The L-com VPA00004-1M Displayport to DVI cable is a 1 meter cable intended to connect various digital visual interfaces. Our VPA00004 series is a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor. Our cables at L-com are built with the highest construction quality and support industry standard resolutions up to 1080p. The L-com VPA00004-1M Displayport to DVI cables are a perfect component for conference rooms, auditoriums and other digital video applications. Features Nickel plated contacts Black PVC Jacket Digital video signal transmission between CPU and Monitor Fully molded backshell construction for high durability 4k 1080p resolution Application High Resolution Monitor Applications Flat Panel Display Applications Digital Projection External Device Hook Up HDTV

Suppliers

Company
Product
Description
Supplier Links
DisplayPort to DVI Cable Assembly Male/Male, 1M - VPA00004-1M - L-com, Inc.
North Andover, MA, United States
DisplayPort to DVI Cable Assembly Male/Male, 1M
VPA00004-1M
DisplayPort to DVI Cable Assembly Male/Male, 1M VPA00004-1M
The L-com VPA00004-1M Displayport to DVI cable is a 1 meter cable intended to connect various digital visual interfaces. Our VPA00004 series is a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor. Our cables at L-com are built with the highest construction quality and support industry standard resolutions up to 1080p. The L-com VPA00004-1M Displayport to DVI cables are a perfect component for conference rooms, auditoriums and other digital video applications. Features Nickel plated contacts Black PVC Jacket Digital video signal transmission between CPU and Monitor Fully molded backshell construction for high durability 4k 1080p resolution Application High Resolution Monitor Applications Flat Panel Display Applications Digital Projection External Device Hook Up HDTV

The L-com VPA00004-1M Displayport to DVI cable is a 1 meter cable intended to connect various digital visual interfaces. Our VPA00004 series is a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor. Our cables at L-com are built with the highest construction quality and support industry standard resolutions up to 1080p. The L-com VPA00004-1M Displayport to DVI cables are a perfect component for conference rooms, auditoriums and other digital video applications.

Features

  • Nickel plated contacts
  • Black PVC Jacket
  • Digital video signal transmission between CPU and Monitor
  • Fully molded backshell construction for high durability
  • 4k 1080p resolution

Application

  • High Resolution Monitor Applications
  • Flat Panel Display Applications
  • Digital Projection
  • External Device Hook Up
  • HDTV
Supplier's Site
Dp To Dvi, 1M L-Com - 23AK9707 - Newark, An Avnet Company
Chicago, IL, United States
Dp To Dvi, 1M L-Com
23AK9707
Dp To Dvi, 1M L-Com 23AK9707
DP TO DVI, 1M

DP TO DVI, 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VPA00004-1M 23AK9707
Product Name DisplayPort to DVI Cable Assembly Male/Male, 1M Dp To Dvi, 1M L-Com
Product Type DisplayPort; DVI Cable DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers