L-com, Inc. Computer Cable, Usb B Jack, Black; Connector A L-Com WPUSBBF

Description
COMPUTER CABLE, USB B JACK, BLACK; Connector A:USB Type B Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB B JACK, BLACK; Connector A:USB Type B Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb B Jack, Black; Connector A L-Com - 90M2171 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb B Jack, Black; Connector A L-Com
90M2171
Computer Cable, Usb B Jack, Black; Connector A L-Com 90M2171
COMPUTER CABLE, USB B JACK, BLACK; Connector A:USB Type B Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB B JACK, BLACK; Connector A:USB Type B Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet
JK WTR PRF PNL USB B 10 LEADS - 70126871 - Allied Electronics, Inc.
Fort Worth, TX, USA
JK WTR PRF PNL USB B 10 LEADS
70126871
JK WTR PRF PNL USB B 10 LEADS 70126871
JK WTR PRF PNL USB B 10 LEADS

JK WTR PRF PNL USB B 10 LEADS

Supplier's Site
Cable Assemblies - USB Cables - WPUSBBF - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
WPUSBBF
Cable Assemblies - USB Cables WPUSBBF
JK WTR PRF PNL USB B 10"" LEADS

JK WTR PRF PNL USB B 10"" LEADS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 90M2171 70126871 WPUSBBF
Product Name Computer Cable, Usb B Jack, Black; Connector A L-Com JK WTR PRF PNL USB B 10 LEADS Cable Assemblies - USB Cables
Application Computer
Product Type USB USB
Cable Length 0.8333 ft (2.54 dm) 0.8300 ft (2.53 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1863164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
ZK4054-6400-0xxx | Control cable, PUR, 3 x 0.75 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 3.0 GHz, 4.0 ft. (1.22m) - CBL-4NM-75+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details