CBL,WTR PRF USBA-F/A-M 0.5MTR
WATER PROOF USB A FEMALE TO USB
USB CABLE, USB A FEMALE - USB A MALE, 0.5M, BLACK; CONNECTOR A:USB TYPE A RECEPTACLE; CONNECTOR B:USB TYPE A PLUG; CABLE LENGTH - METRIC:508MM; CABLE LENGTH - IMPERIAL:20; USB STANDARD:USB 2.0; JACKET COLOR:BLACK; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 297105 | WPUSBAX-05M | 5073-WPUSBAX-05M-ND | 32419210 |
| Product Name | USB Cables | CBL,WTR PRF USBA-F/A-M 0.5MTR | USB Cables | Cable for Computer Nework Etc… |
| Application | Computer | Computer | Computer |