L-com, Inc. Usb Cable, Type A Rcpt-Free End, 254Mm; Connector A L-Com WPUSBAF

Description
USB CABLE, TYPE A RCPT-FREE END, 254MM; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:-; Jacket Color:Multi-colored; Electronic Marking:- RoHS Compliant: Yes
Description
USB CABLE, TYPE A RCPT-FREE END, 254MM; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:-; Jacket Color:Multi-colored; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Type A Rcpt-Free End, 254Mm; Connector A L-Com - 90M2165 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A Rcpt-Free End, 254Mm; Connector A L-Com
90M2165
Usb Cable, Type A Rcpt-Free End, 254Mm; Connector A L-Com 90M2165
USB CABLE, TYPE A RCPT-FREE END, 254MM; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:-; Jacket Color:Multi-colored; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE A RCPT-FREE END, 254MM; Connector A:USB Type A Receptacle; Connector B:Free / Stripped End; Cable Length - Metric:254mm; Cable Length - Imperial:10"; USB Standard:-; Jacket Color:Multi-colored; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90M2165
Product Name Usb Cable, Type A Rcpt-Free End, 254Mm; Connector A L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers