L-com, Inc. USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m WPUSBAX-5M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability Standard lengths are 0.3, 0.5, 1, 2, 3, and 5 meters Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Datasheet
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability Standard lengths are 0.3, 0.5, 1, 2, 3, and 5 meters Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m - WPUSBAX-5M - L-com, Inc.
North Andover, MA, United States
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m
WPUSBAX-5M
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m WPUSBAX-5M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability Standard lengths are 0.3, 0.5, 1, 2, 3, and 5 meters Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating.

Features

  • Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles.
  • Rugged molded backshells insure durability
  • Standard lengths are 0.3, 0.5, 1, 2, 3, and 5 meters

Application

  • Industrial Automation
  • Process Engineering
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Cable Assemblies - USB Cables - WPUSBAX-5M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
WPUSBAX-5M
Cable Assemblies - USB Cables WPUSBAX-5M
CBLWTR PRF USBA-F/A-M 5MTR

CBLWTR PRF USBA-F/A-M 5MTR

Supplier's Site
Computer Cable, Usb, 5M, Black; Connector A L-Com - 88M8921 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 5M, Black; Connector A L-Com
88M8921
Computer Cable, Usb, 5M, Black; Connector A L-Com 88M8921
COMPUTER CABLE, USB, 5M, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

COMPUTER CABLE, USB, 5M, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m - 70126542 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m
70126542
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m 70126542
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m

USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WPUSBAX-5M WPUSBAX-5M 88M8921 70126542
Product Name USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m Cable Assemblies - USB Cables Computer Cable, Usb, 5M, Black; Connector A L-Com USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m
Product Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details