L-com, Inc. 3.5mm Audio cable assembly LSZH 25FT VMA00001-25F

Description
This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature a molded strain relief for enhanced durability. Available in 5 standard lengths from 3 to 25 ft. Features Ideal for high quality audio signal transmission Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission LSZH cable jacketing and over-mold Application Audio applications Home theatre Professional A/V
Datasheet
Description
This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature a molded strain relief for enhanced durability. Available in 5 standard lengths from 3 to 25 ft. Features Ideal for high quality audio signal transmission Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission LSZH cable jacketing and over-mold Application Audio applications Home theatre Professional A/V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Audio cable assembly LSZH 25FT - VMA00001-25F - L-com, Inc.
North Andover, MA, United States
3.5mm Audio cable assembly LSZH 25FT
VMA00001-25F
3.5mm Audio cable assembly LSZH 25FT VMA00001-25F
This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature a molded strain relief for enhanced durability. Available in 5 standard lengths from 3 to 25 ft. Features Ideal for high quality audio signal transmission Gold plated conductors minimize signal loss and ensure reliability Molded connector strain relief produces durable cable assembly Three circuit stereo construction assures the best in audio signal transmission LSZH cable jacketing and over-mold Application Audio applications Home theatre Professional A/V

This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature a molded strain relief for enhanced durability. Available in 5 standard lengths from 3 to 25 ft.

Features

  • Ideal for high quality audio signal transmission
  • Gold plated conductors minimize signal loss and ensure reliability
  • Molded connector strain relief produces durable cable assembly
  • Three circuit stereo construction assures the best in audio signal transmission
  • LSZH cable jacketing and over-mold

Application

  • Audio applications
  • Home theatre
  • Professional A/V
Supplier's Site
Audio Cable, 3.5Mm Phone Plug-Plug, 25Ft; Connector Type A L-Com - 99AC8597 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Phone Plug-Plug, 25Ft; Connector Type A L-Com
99AC8597
Audio Cable, 3.5Mm Phone Plug-Plug, 25Ft; Connector Type A L-Com 99AC8597
AUDIO CABLE, 3.5MM PHONE PLUG-PLUG, 25FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO CABLE, 3.5MM PHONE PLUG-PLUG, 25FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VMA00001-25F 99AC8597
Product Name 3.5mm Audio cable assembly LSZH 25FT Audio Cable, 3.5Mm Phone Plug-Plug, 25Ft; Connector Type A L-Com
Application Audio; Video Audio
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details