L-com, Inc. USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 0.3m WPUSBAX-03M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability Standard lengths are 0.3, 0.5, 1, 2, 3, and 5 meters Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability Standard lengths are 0.3, 0.5, 1, 2, 3, and 5 meters Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 0.3m - WPUSBAX-03M - L-com, Inc.
North Andover, MA, United States
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 0.3m
WPUSBAX-03M
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 0.3m WPUSBAX-03M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability Standard lengths are 0.3, 0.5, 1, 2, 3, and 5 meters Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating.

Features

  • Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles.
  • Rugged molded backshells insure durability
  • Standard lengths are 0.3, 0.5, 1, 2, 3, and 5 meters

Application

  • Industrial Automation
  • Process Engineering
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Cblwtr Prf Usba-F/a-M 0.3Mtr L-Com - 23AK9730 - Newark, An Avnet Company
Chicago, IL, United States
Cblwtr Prf Usba-F/a-M 0.3Mtr L-Com
23AK9730
Cblwtr Prf Usba-F/a-M 0.3Mtr L-Com 23AK9730
CBLWTR PRF USBA-F/A-M 0.3MTR

CBLWTR PRF USBA-F/A-M 0.3MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBAX-03M 23AK9730
Product Name USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 0.3m Cblwtr Prf Usba-F/a-M 0.3Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details