L-com, Inc. Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 2.0m WPUSBMB5X-2M

Description
L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features Used to connect USB Mini B 5 connected device in an industrial setting Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters Optional WPUSBMINI-CVR dust cap is available Application Harsh environment Industrial computing SCADA DAQ
Description
L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features Used to connect USB Mini B 5 connected device in an industrial setting Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters Optional WPUSBMINI-CVR dust cap is available Application Harsh environment Industrial computing SCADA DAQ

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 2.0m - WPUSBMB5X-2M - L-com, Inc.
North Andover, MA, United States
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 2.0m
WPUSBMB5X-2M
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 2.0m WPUSBMB5X-2M
L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features Used to connect USB Mini B 5 connected device in an industrial setting Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters Optional WPUSBMINI-CVR dust cap is available Application Harsh environment Industrial computing SCADA DAQ

L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today!

Features

  • Used to connect USB Mini B 5 connected device in an industrial setting
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters
  • Optional WPUSBMINI-CVR dust cap is available

Application

  • Harsh environment
  • Industrial computing
  • SCADA
  • DAQ
Supplier's Site
Ca Wtr Pr Usbmb5-F/mb5-M 2M L-Com - 23T9679 - Newark, An Avnet Company
Chicago, IL, United States
Ca Wtr Pr Usbmb5-F/mb5-M 2M L-Com
23T9679
Ca Wtr Pr Usbmb5-F/mb5-M 2M L-Com 23T9679
CA WTR PR USBMB5-F/MB5-M 2M

CA WTR PR USBMB5-F/MB5-M 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBMB5X-2M 23T9679
Product Name Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 2.0m Ca Wtr Pr Usbmb5-F/mb5-M 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers