L-com, Inc. USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 2.0m WPUSBABSH-2M

Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution. Features Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 2, and 5 meters
Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution. Features Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 2, and 5 meters

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 2.0m - WPUSBABSH-2M - L-com, Inc.
North Andover, MA, United States
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 2.0m
WPUSBABSH-2M
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 2.0m WPUSBABSH-2M
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution. Features Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 2, and 5 meters

Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. The type A connector is designed to mate with our WPUSBAXSH cable series to provide a completely shielded IP67 solution.

Features

  • Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • Metal coupling nut provides 360 degree shield when mated with WPUSBAXSH cable series
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Standard lengths are 0.5, 2, and 5 meters
Supplier's Site
Ca Ip67 Usba-M/b-M Shld 2Mtr L-Com - 23T9671 - Newark, An Avnet Company
Chicago, IL, United States
Ca Ip67 Usba-M/b-M Shld 2Mtr L-Com
23T9671
Ca Ip67 Usba-M/b-M Shld 2Mtr L-Com 23T9671
CA IP67 USBA-M/B-M SHLD 2MTR

CA IP67 USBA-M/B-M SHLD 2MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBABSH-2M 23T9671
Product Name USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 2.0m Ca Ip67 Usba-M/b-M Shld 2Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details