L-com, Inc. Video Adapter, 24In, Gray; Connector Type A L-Com WPHD15CA

Description
VIDEO ADAPTER, 24IN, GRAY; Connector Type A:HD-15 Receptacle; Connector Type B:BNC Straight Jacks (5); Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:-; Cable Length:24" RoHS Compliant: No
Datasheet
Description
VIDEO ADAPTER, 24IN, GRAY; Connector Type A:HD-15 Receptacle; Connector Type B:BNC Straight Jacks (5); Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:-; Cable Length:24" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Adapter, 24In, Gray; Connector Type A L-Com - 90M2158 - Newark, An Avnet Company
Chicago, IL, United States
Video Adapter, 24In, Gray; Connector Type A L-Com
90M2158
Video Adapter, 24In, Gray; Connector Type A L-Com 90M2158
VIDEO ADAPTER, 24IN, GRAY; Connector Type A:HD-15 Receptacle; Connector Type B:BNC Straight Jacks (5); Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:-; Cable Length:24" RoHS Compliant: No

VIDEO ADAPTER, 24IN, GRAY; Connector Type A:HD-15 Receptacle; Connector Type B:BNC Straight Jacks (5); Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:-; Cable Length:24" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90M2158
Product Name Video Adapter, 24In, Gray; Connector Type A L-Com
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Connecting cable - 706-100/326-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details