L-com, Inc. USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 0.5m WPUSBAXSH-05M

Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Mates with shielded male IP67 rated cable series WPUSBABSH or cover and seal with part number WPCVR-SHLD-USB. Features Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Die cast housing allows for easy grounding to a panel or enclosure 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 1, 2, 3, and 5 meters
Datasheet
Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Mates with shielded male IP67 rated cable series WPUSBABSH or cover and seal with part number WPCVR-SHLD-USB. Features Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Die cast housing allows for easy grounding to a panel or enclosure 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 1, 2, 3, and 5 meters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 0.5m - WPUSBAXSH-05M - L-com, Inc.
North Andover, MA, United States
USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 0.5m
WPUSBAXSH-05M
USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 0.5m WPUSBAXSH-05M
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Mates with shielded male IP67 rated cable series WPUSBABSH or cover and seal with part number WPCVR-SHLD-USB. Features Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Die cast housing allows for easy grounding to a panel or enclosure 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 1, 2, 3, and 5 meters

Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Mates with shielded male IP67 rated cable series WPUSBABSH or cover and seal with part number WPCVR-SHLD-USB.

Features

  • Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • Die cast housing allows for easy grounding to a panel or enclosure
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Standard lengths are 0.5, 1, 2, 3, and 5 meters
Supplier's Site
Usb Cable, Shielded Waterproof, 0.5M, Black; Connector A L-Com - 23T9673 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Shielded Waterproof, 0.5M, Black; Connector A L-Com
23T9673
Usb Cable, Shielded Waterproof, 0.5M, Black; Connector A L-Com 23T9673
USB CABLE, SHIELDED WATERPROOF, 0.5M, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, SHIELDED WATERPROOF, 0.5M, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBAXSH-05M 23T9673
Product Name USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 0.5m Usb Cable, Shielded Waterproof, 0.5M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XK Double Gripper Mini-Hooks - 1050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details