L-com, Inc. USB Cable, Waterproof Type A Male - Standard Type B Male, 2.0m WPUSBAB-2M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features Waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability Standard lengths are 2 and 5 meters. Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Datasheet
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features Waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability Standard lengths are 2 and 5 meters. Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Waterproof Type A Male - Standard Type B Male, 2.0m - WPUSBAB-2M - L-com, Inc.
North Andover, MA, United States
USB Cable, Waterproof Type A Male - Standard Type B Male, 2.0m
WPUSBAB-2M
USB Cable, Waterproof Type A Male - Standard Type B Male, 2.0m WPUSBAB-2M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features Waterproof USB A male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Rugged molded backshells insure durability Standard lengths are 2 and 5 meters. Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available.

Features

  • Waterproof USB A male to standard USB B male connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles.
  • Rugged molded backshells insure durability
  • Standard lengths are 2 and 5 meters.

Application

  • Industrial Automation
  • Process Engineering
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Cable Assemblies - USB Cables - WPUSBAB-2M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
WPUSBAB-2M
Cable Assemblies - USB Cables WPUSBAB-2M
CBLWTR PRF USBA-M/B-M 2MTR

CBLWTR PRF USBA-M/B-M 2MTR

Supplier's Site
Computer Cable, Usb, 2M, Black; Connector A L-Com - 90M2163 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 2M, Black; Connector A L-Com
90M2163
Computer Cable, Usb, 2M, Black; Connector A L-Com 90M2163
COMPUTER CABLE, USB, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 2M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WPUSBAB-2M WPUSBAB-2M 90M2163
Product Name USB Cable, Waterproof Type A Male - Standard Type B Male, 2.0m Cable Assemblies - USB Cables Computer Cable, Usb, 2M, Black; Connector A L-Com
Product Type USB USB USB
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2364-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers