L-com, Inc. USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m WPUSBAXSH-5M

Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Mates with shielded male IP67 rated cable series WPUSBABSH or cover and seal with part number WPCVR-SHLD-USB. Features Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Die cast housing allows for easy grounding to a panel or enclosure 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 1, 2, 3, and 5 meters
Datasheet
Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Mates with shielded male IP67 rated cable series WPUSBABSH or cover and seal with part number WPCVR-SHLD-USB. Features Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Die cast housing allows for easy grounding to a panel or enclosure 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 1, 2, 3, and 5 meters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m - WPUSBAXSH-5M - L-com, Inc.
North Andover, MA, United States
USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m
WPUSBAXSH-5M
USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m WPUSBAXSH-5M
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Mates with shielded male IP67 rated cable series WPUSBABSH or cover and seal with part number WPCVR-SHLD-USB. Features Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust Die cast housing allows for easy grounding to a panel or enclosure 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Standard lengths are 0.5, 1, 2, 3, and 5 meters

Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Mates with shielded male IP67 rated cable series WPUSBABSH or cover and seal with part number WPCVR-SHLD-USB.

Features

  • Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • Die cast housing allows for easy grounding to a panel or enclosure
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Standard lengths are 0.5, 1, 2, 3, and 5 meters
Supplier's Site
Usb Cable, Shielded Waterproof, 5M, Black; Connector A L-Com - 23T9677 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Shielded Waterproof, 5M, Black; Connector A L-Com
23T9677
Usb Cable, Shielded Waterproof, 5M, Black; Connector A L-Com 23T9677
USB CABLE, SHIELDED WATERPROOF, 5M, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, SHIELDED WATERPROOF, 5M, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBAXSH-5M 23T9677
Product Name USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 5.0m Usb Cable, Shielded Waterproof, 5M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/602-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers