L-com, Inc. IP68 Waterproof 2M Cable, 75 Ohm F Male to F Male, PVC, Black V7A00001-2M

Description
The V7A00001-2M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00001-2M is a 2 meter cable assembly built from RG6 cable and male F-type connectors with IP68 rated cable glands on each end. The V7A00001 family of cables are meant to be used with the V7C00021 adapter for waterproof and dustproof connections. These cables are perfect for industrial situations and outdoor applications where moisture and debris can impede signal transmission. The cable comes with dust caps for protection when not in use. Urgency is in our DNA and all cables are in stock and ready to ship today. Features IP68 rated when properly mated Perfect for outdoor cabling and waterproofing F-Type Male to Male connectors Built with RG6 Cable 75 Ohm Impedence Dust Caps included Application Broadcast Video Surveillance Video Signage Video Transmission
Description
The V7A00001-2M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00001-2M is a 2 meter cable assembly built from RG6 cable and male F-type connectors with IP68 rated cable glands on each end. The V7A00001 family of cables are meant to be used with the V7C00021 adapter for waterproof and dustproof connections. These cables are perfect for industrial situations and outdoor applications where moisture and debris can impede signal transmission. The cable comes with dust caps for protection when not in use. Urgency is in our DNA and all cables are in stock and ready to ship today. Features IP68 rated when properly mated Perfect for outdoor cabling and waterproofing F-Type Male to Male connectors Built with RG6 Cable 75 Ohm Impedence Dust Caps included Application Broadcast Video Surveillance Video Signage Video Transmission

Suppliers

Company
Product
Description
Supplier Links
IP68 Waterproof 2M Cable, 75 Ohm F Male to F Male, PVC, Black - V7A00001-2M - L-com, Inc.
North Andover, MA, United States
IP68 Waterproof 2M Cable, 75 Ohm F Male to F Male, PVC, Black
V7A00001-2M
IP68 Waterproof 2M Cable, 75 Ohm F Male to F Male, PVC, Black V7A00001-2M
The V7A00001-2M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00001-2M is a 2 meter cable assembly built from RG6 cable and male F-type connectors with IP68 rated cable glands on each end. The V7A00001 family of cables are meant to be used with the V7C00021 adapter for waterproof and dustproof connections. These cables are perfect for industrial situations and outdoor applications where moisture and debris can impede signal transmission. The cable comes with dust caps for protection when not in use. Urgency is in our DNA and all cables are in stock and ready to ship today. Features IP68 rated when properly mated Perfect for outdoor cabling and waterproofing F-Type Male to Male connectors Built with RG6 Cable 75 Ohm Impedence Dust Caps included Application Broadcast Video Surveillance Video Signage Video Transmission

The V7A00001-2M from L-com is an industrial waterproof cable assembly used for 75 ohm video transmission. The V7A00001-2M is a 2 meter cable assembly built from RG6 cable and male F-type connectors with IP68 rated cable glands on each end. The V7A00001 family of cables are meant to be used with the V7C00021 adapter for waterproof and dustproof connections. These cables are perfect for industrial situations and outdoor applications where moisture and debris can impede signal transmission. The cable comes with dust caps for protection when not in use. Urgency is in our DNA and all cables are in stock and ready to ship today.

Features

  • IP68 rated when properly mated
  • Perfect for outdoor cabling and waterproofing
  • F-Type Male to Male connectors
  • Built with RG6 Cable
  • 75 Ohm Impedence
  • Dust Caps included

Application

  • Broadcast
  • Video Surveillance
  • Video Signage
  • Video Transmission
Supplier's Site
Ip68 Waterproof F Cable, 2M L-Com - 23AK9718 - Newark, An Avnet Company
Chicago, IL, United States
Ip68 Waterproof F Cable, 2M L-Com
23AK9718
Ip68 Waterproof F Cable, 2M L-Com 23AK9718
IP68 WATERPROOF F CABLE, 2M

IP68 WATERPROOF F CABLE, 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number V7A00001-2M 23AK9718
Product Name IP68 Waterproof 2M Cable, 75 Ohm F Male to F Male, PVC, Black Ip68 Waterproof F Cable, 2M L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details