L-com, Inc. USB Cable, Waterproof Type B Male - Standard Type B Male, 2.0m WPUSBBB-2M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB B connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features Waterproof USB B male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Available in 2 and 5 meter lengths Application Harsh environments Industrial computing Factory automation PLC communications
Datasheet
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB B connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features Waterproof USB B male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Available in 2 and 5 meter lengths Application Harsh environments Industrial computing Factory automation PLC communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Waterproof Type B Male - Standard Type B Male, 2.0m - WPUSBBB-2M - L-com, Inc.
North Andover, MA, United States
USB Cable, Waterproof Type B Male - Standard Type B Male, 2.0m
WPUSBBB-2M
USB Cable, Waterproof Type B Male - Standard Type B Male, 2.0m WPUSBBB-2M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB B connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features Waterproof USB B male to standard USB B male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Available in 2 and 5 meter lengths Application Harsh environments Industrial computing Factory automation PLC communications

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB B connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available.

Features

  • Waterproof USB B male to standard USB B male connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Rugged molded backshells insure durability
  • Available in 2 and 5 meter lengths

Application

  • Harsh environments
  • Industrial computing
  • Factory automation
  • PLC communications
Supplier's Site
Computer Cable, Usb, 2M, Black; Connector A L-Com - 08R6281 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 2M, Black; Connector A L-Com
08R6281
Computer Cable, Usb, 2M, Black; Connector A L-Com 08R6281
COMPUTER CABLE, USB, 2M, BLACK; Connector A:USB Type B Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 2M, BLACK; Connector A:USB Type B Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBBB-2M 08R6281
Product Name USB Cable, Waterproof Type B Male - Standard Type B Male, 2.0m Computer Cable, Usb, 2M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 6105A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details