L-com, Inc. Economy Style USB 1.1 Extender Repeater with Extension over Ethernet up to 150ft over Cat5e or Cat6 Ethernet Cables W01-EXT-USB-50T

Description
Exceed USB 1.1's 5 meter limit and send USB signals up to 150 feet using regular Cat5e or Cat6 cables using L-com's W01-EXT-USB-50T USB repeater. Our competitively priced USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. Active repeaters provide maximum flexibility for USB devices are ideal for use with security and surveillance video, PC digital audio systems and other devices with USB interface that are located in remote locations. The W01-EXT-USB-50T from L-com includes a local (LEX) unit, a remote (REX) unit and a user manual. The LEX unit uses a built-in 12 inch USB cable with a Type A plug male to an RJ45 (8x8) jack. The REX unit uses an RJ45 (8x8) jack to a USB Type A female jack. Connect the two units with a Category 5e or better Ethernet cable terminated with standard RJ45 connectors to extend your USB application up to 150ft. Don't forget to pick up an Ethernet cable from L-com.com and buy online today. Features Used to extend low/full/high speed USB signals up to 50 meters over Cat5e/6 solid conductor cabling Plug and Play operation Compatible with any system which supports 1.1/2.0 USB standards Small, space saving design RoHS compliant Application Security and Surveillance Data transfer Industrial control Remote desktop Enterprise computing
Datasheet
Description
Exceed USB 1.1's 5 meter limit and send USB signals up to 150 feet using regular Cat5e or Cat6 cables using L-com's W01-EXT-USB-50T USB repeater. Our competitively priced USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. Active repeaters provide maximum flexibility for USB devices are ideal for use with security and surveillance video, PC digital audio systems and other devices with USB interface that are located in remote locations. The W01-EXT-USB-50T from L-com includes a local (LEX) unit, a remote (REX) unit and a user manual. The LEX unit uses a built-in 12 inch USB cable with a Type A plug male to an RJ45 (8x8) jack. The REX unit uses an RJ45 (8x8) jack to a USB Type A female jack. Connect the two units with a Category 5e or better Ethernet cable terminated with standard RJ45 connectors to extend your USB application up to 150ft. Don't forget to pick up an Ethernet cable from L-com.com and buy online today. Features Used to extend low/full/high speed USB signals up to 50 meters over Cat5e/6 solid conductor cabling Plug and Play operation Compatible with any system which supports 1.1/2.0 USB standards Small, space saving design RoHS compliant Application Security and Surveillance Data transfer Industrial control Remote desktop Enterprise computing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy Style USB 1.1 Extender Repeater with Extension over Ethernet up to 150ft over Cat5e or Cat6 Ethernet Cables - W01-EXT-USB-50T - L-com, Inc.
North Andover, MA, United States
Economy Style USB 1.1 Extender Repeater with Extension over Ethernet up to 150ft over Cat5e or Cat6 Ethernet Cables
W01-EXT-USB-50T
Economy Style USB 1.1 Extender Repeater with Extension over Ethernet up to 150ft over Cat5e or Cat6 Ethernet Cables W01-EXT-USB-50T
Exceed USB 1.1's 5 meter limit and send USB signals up to 150 feet using regular Cat5e or Cat6 cables using L-com's W01-EXT-USB-50T USB repeater. Our competitively priced USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. Active repeaters provide maximum flexibility for USB devices are ideal for use with security and surveillance video, PC digital audio systems and other devices with USB interface that are located in remote locations. The W01-EXT-USB-50T from L-com includes a local (LEX) unit, a remote (REX) unit and a user manual. The LEX unit uses a built-in 12 inch USB cable with a Type A plug male to an RJ45 (8x8) jack. The REX unit uses an RJ45 (8x8) jack to a USB Type A female jack. Connect the two units with a Category 5e or better Ethernet cable terminated with standard RJ45 connectors to extend your USB application up to 150ft. Don't forget to pick up an Ethernet cable from L-com.com and buy online today. Features Used to extend low/full/high speed USB signals up to 50 meters over Cat5e/6 solid conductor cabling Plug and Play operation Compatible with any system which supports 1.1/2.0 USB standards Small, space saving design RoHS compliant Application Security and Surveillance Data transfer Industrial control Remote desktop Enterprise computing

Exceed USB 1.1's 5 meter limit and send USB signals up to 150 feet using regular Cat5e or Cat6 cables using L-com's W01-EXT-USB-50T USB repeater. Our competitively priced USB extender features a built in buffer and actively regenerates USB signals to preserve data integrity. Active repeaters provide maximum flexibility for USB devices are ideal for use with security and surveillance video, PC digital audio systems and other devices with USB interface that are located in remote locations. The W01-EXT-USB-50T from L-com includes a local (LEX) unit, a remote (REX) unit and a user manual. The LEX unit uses a built-in 12 inch USB cable with a Type A plug male to an RJ45 (8x8) jack. The REX unit uses an RJ45 (8x8) jack to a USB Type A female jack. Connect the two units with a Category 5e or better Ethernet cable terminated with standard RJ45 connectors to extend your USB application up to 150ft. Don't forget to pick up an Ethernet cable from L-com.com and buy online today.

Features

  • Used to extend low/full/high speed USB signals up to 50 meters over Cat5e/6 solid conductor cabling
  • Plug and Play operation
  • Compatible with any system which supports 1.1/2.0 USB standards
  • Small, space saving design
  • RoHS compliant

Application

  • Security and Surveillance
  • Data transfer
  • Industrial control
  • Remote desktop
  • Enterprise computing
Supplier's Site
Usb Utp Extender 150 Over Cat5E/6 L-Com - 52AK1545 - Newark, An Avnet Company
Chicago, IL, United States
Usb Utp Extender 150 Over Cat5E/6 L-Com
52AK1545
Usb Utp Extender 150 Over Cat5E/6 L-Com 52AK1545
USB UTP EXTENDER 150 OVER CAT5E/6

USB UTP EXTENDER 150 OVER CAT5E/6

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number W01-EXT-USB-50T 52AK1545
Product Name Economy Style USB 1.1 Extender Repeater with Extension over Ethernet up to 150ft over Cat5e or Cat6 Ethernet Cables Usb Utp Extender 150 Over Cat5E/6 L-Com
Application Extender Cable; LAN / Ethernet; Telecommunications Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details