L-com, Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 30 40 50 60 64 65 66 67 68 69 70 71 72 73 74 75 76 80 90 100 110
Product Name Notes
SDH
Combine a wall mount phone jack and DSL filter in a compact housing. The Wall Mount DSL Adapter mounts to an existing wall mount phone jack providing an unfiltered jack...
Fluke PTNX series coax toners are unquestionably the ideal primary devices for testing the installation of coax cable. Test for continuity and short circuits on coaxial cables in one easy...
L-com Cable Management Panels come in 1U (1.75") & 2U (3.5") rack height options. Available with either metal D-Rings with a black powder coat finish for durability or Plastic brush...
L-com Lacing Bars come in a variety of styles and offsets sold in 10 packs provide effective cable management routing bundles through your racks, it also assists with air flow,...
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18...
L-com's 1U (1.75") 12 Outlet Rackmount PDU (Power Distribution Unit) comes with a front facing power switch and comes with 2 outlets in front and 10 15A outlets in the...
Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded...
RG178BU coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave RG178BU coax...
The Gale PTNX2 is for the technician that works primarily with coaxial cable that wants a powerful but super-compact tool to fit in his or her pocket. In addition to...
The RLA-CC 77" 44-Space Cable Management Duct for RLA Racks is a full-length cable chase for the Middle Atlantic RLA series racks featuring abundant cable pass-throughs and cable lacing points.
These self laminating vinyl labels provide a durable, smudge proof cable labeling solution. These labels are specifically designed for the Brady TLS2200 portable printer and are available in several sizes...
This bulk 93 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with...
This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C...
This bulk RG174/U cable can be used in applications where cable assemblies must be built in the field. The stranded 26 AWG center conductor and small outer diameter produces a...
This bulk RG188A/U cable can be used in applications where cable assemblies must be built in the field. The Teflon taped outer jacket helps this cable achieve a 200 degree...
This bulk RG316/U cable can be used in applications where cable assemblies must be built in the field. The extruded FEP outer jacket helps this cable achieve a 200 degree...
This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable...
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable...
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable...
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable...

<< Prev Next >>