As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating.
Features
Application
COMPUTER CABLE, USB, 2M, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 2.0m
CBLWTR PRF USBA-F/A-M 2MTR
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WPUSBAX-2M | 90M2167 | 70126635 | WPUSBAX-2M |
| Product Name | USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 2.0m | Computer Cable, Usb, 2M, Black; Connector A L-Com | USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 2.0m | Cable Assemblies - USB Cables |
| Product Type | USB | USB | USB | |
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (20 dm) | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) |
| Application | Computer |