L-com, Inc. IP67 IEEE 1394 6 Position Cable, IP67 Male/Male, 2.0M WP946PMM-2M

Description
L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position male connector on one end and a standard 6 position male connector on the other end. These assemblies are perfect for applications where dust and moisture are prevalent and can be used to connect to WP946MF series cables, enclosures, panels, or directly to peripherals or PCs. Features Used to connect IEEE 1394 6 position devices in harsh environments IP67 connector protects against dust and moisture Mates with WP946MF to provide IP67 rated protection Rugged molded back shells ensure durability Available in 2 and 5 meter lengths. Color is black Application Harsh environments Industrial computing Factory automation
Description
L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position male connector on one end and a standard 6 position male connector on the other end. These assemblies are perfect for applications where dust and moisture are prevalent and can be used to connect to WP946MF series cables, enclosures, panels, or directly to peripherals or PCs. Features Used to connect IEEE 1394 6 position devices in harsh environments IP67 connector protects against dust and moisture Mates with WP946MF to provide IP67 rated protection Rugged molded back shells ensure durability Available in 2 and 5 meter lengths. Color is black Application Harsh environments Industrial computing Factory automation

Suppliers

Company
Product
Description
Supplier Links
IP67 IEEE 1394 6 Position Cable, IP67 Male/Male, 2.0M - WP946PMM-2M - L-com, Inc.
North Andover, MA, United States
IP67 IEEE 1394 6 Position Cable, IP67 Male/Male, 2.0M
WP946PMM-2M
IP67 IEEE 1394 6 Position Cable, IP67 Male/Male, 2.0M WP946PMM-2M
L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position male connector on one end and a standard 6 position male connector on the other end. These assemblies are perfect for applications where dust and moisture are prevalent and can be used to connect to WP946MF series cables, enclosures, panels, or directly to peripherals or PCs. Features Used to connect IEEE 1394 6 position devices in harsh environments IP67 connector protects against dust and moisture Mates with WP946MF to provide IP67 rated protection Rugged molded back shells ensure durability Available in 2 and 5 meter lengths. Color is black Application Harsh environments Industrial computing Factory automation

L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position male connector on one end and a standard 6 position male connector on the other end. These assemblies are perfect for applications where dust and moisture are prevalent and can be used to connect to WP946MF series cables, enclosures, panels, or directly to peripherals or PCs.

Features

  • Used to connect IEEE 1394 6 position devices in harsh environments
  • IP67 connector protects against dust and moisture
  • Mates with WP946MF to provide IP67 rated protection
  • Rugged molded back shells ensure durability
  • Available in 2 and 5 meter lengths. Color is black

Application

  • Harsh environments
  • Industrial computing
  • Factory automation
Supplier's Site
Cawtr Prf 1394 6P M/m 2M L-Com - 23T9693 - Newark, An Avnet Company
Chicago, IL, United States
Cawtr Prf 1394 6P M/m 2M L-Com
23T9693
Cawtr Prf 1394 6P M/m 2M L-Com 23T9693
CAWTR PRF 1394 6P M/M 2M

CAWTR PRF 1394 6P M/M 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WP946PMM-2M 23T9693
Product Name IP67 IEEE 1394 6 Position Cable, IP67 Male/Male, 2.0M Cawtr Prf 1394 6P M/m 2M L-Com
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details