L-com, Inc. USB C to DVI Cable Assembly, 1M VIA00002-1M

Description
L-com's VIA00002-1M USB C to DVI cable assembly in 1 meter length ships same day and is a cost effective way to connect a video signal. Our 1 meter USB C to DVI cable assembly will connect a video signal from an existing source to a monitor or display without upgrading to a new monitor. The VIA00002-1M utilizes a USB C connector, which is common on numerous devices allowing a signal to be sent to a monitor using the tried-and-true DVI (digital visual interface) connector. In addition, our VIA00002 cables at L-com are made of the highest quality construction including fully molded connectors, durable connector hoods and black PVC jackets. Features Connect mobile device to a monitor or other display Convert a USB C signal into a DVI output Black PVC Jacket Fully molded durable connectors Application Digital Signage HDPC Display High End Computer Graphics Video Display from Mobile Laptop, Phone or Other Device
Description
L-com's VIA00002-1M USB C to DVI cable assembly in 1 meter length ships same day and is a cost effective way to connect a video signal. Our 1 meter USB C to DVI cable assembly will connect a video signal from an existing source to a monitor or display without upgrading to a new monitor. The VIA00002-1M utilizes a USB C connector, which is common on numerous devices allowing a signal to be sent to a monitor using the tried-and-true DVI (digital visual interface) connector. In addition, our VIA00002 cables at L-com are made of the highest quality construction including fully molded connectors, durable connector hoods and black PVC jackets. Features Connect mobile device to a monitor or other display Convert a USB C signal into a DVI output Black PVC Jacket Fully molded durable connectors Application Digital Signage HDPC Display High End Computer Graphics Video Display from Mobile Laptop, Phone or Other Device

Suppliers

Company
Product
Description
Supplier Links
USB C to DVI Cable Assembly, 1M - VIA00002-1M - L-com, Inc.
North Andover, MA, United States
USB C to DVI Cable Assembly, 1M
VIA00002-1M
USB C to DVI Cable Assembly, 1M VIA00002-1M
L-com's VIA00002-1M USB C to DVI cable assembly in 1 meter length ships same day and is a cost effective way to connect a video signal. Our 1 meter USB C to DVI cable assembly will connect a video signal from an existing source to a monitor or display without upgrading to a new monitor. The VIA00002-1M utilizes a USB C connector, which is common on numerous devices allowing a signal to be sent to a monitor using the tried-and-true DVI (digital visual interface) connector. In addition, our VIA00002 cables at L-com are made of the highest quality construction including fully molded connectors, durable connector hoods and black PVC jackets. Features Connect mobile device to a monitor or other display Convert a USB C signal into a DVI output Black PVC Jacket Fully molded durable connectors Application Digital Signage HDPC Display High End Computer Graphics Video Display from Mobile Laptop, Phone or Other Device

L-com's VIA00002-1M USB C to DVI cable assembly in 1 meter length ships same day and is a cost effective way to connect a video signal. Our 1 meter USB C to DVI cable assembly will connect a video signal from an existing source to a monitor or display without upgrading to a new monitor. The VIA00002-1M utilizes a USB C connector, which is common on numerous devices allowing a signal to be sent to a monitor using the tried-and-true DVI (digital visual interface) connector. In addition, our VIA00002 cables at L-com are made of the highest quality construction including fully molded connectors, durable connector hoods and black PVC jackets.

Features

  • Connect mobile device to a monitor or other display
  • Convert a USB C signal into a DVI output
  • Black PVC Jacket
  • Fully molded durable connectors

Application

  • Digital Signage
  • HDPC Display
  • High End Computer Graphics
  • Video Display from Mobile Laptop, Phone or Other Device
Supplier's Site
Dvi To Usb-C Cable, M-M, 1M L-Com - 23AK9457 - Newark, An Avnet Company
Chicago, IL, United States
Dvi To Usb-C Cable, M-M, 1M L-Com
23AK9457
Dvi To Usb-C Cable, M-M, 1M L-Com 23AK9457
DVI TO USB-C CABLE, M-M, 1M

DVI TO USB-C CABLE, M-M, 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VIA00002-1M 23AK9457
Product Name USB C to DVI Cable Assembly, 1M Dvi To Usb-C Cable, M-M, 1M L-Com
Product Type DVI Cable; USB DVI Cable; USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q128-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.25 ft (9.91 dm)
Connector Type IEC 320-C14
View Details
5 suppliers