L-com, Inc. Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 1.0m WPUSBMB5X-1M

Description
L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features Used to connect USB Mini B 5 connected device in an industrial setting Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters Optional WPUSBMINI-CVR dust cap is available Application Harsh environment Industrial computing SCADA DAQ
Description
L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features Used to connect USB Mini B 5 connected device in an industrial setting Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters Optional WPUSBMINI-CVR dust cap is available Application Harsh environment Industrial computing SCADA DAQ

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 1.0m - WPUSBMB5X-1M - L-com, Inc.
North Andover, MA, United States
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 1.0m
WPUSBMB5X-1M
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 1.0m WPUSBMB5X-1M
L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features Used to connect USB Mini B 5 connected device in an industrial setting Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters Optional WPUSBMINI-CVR dust cap is available Application Harsh environment Industrial computing SCADA DAQ

L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today!

Features

  • Used to connect USB Mini B 5 connected device in an industrial setting
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters
  • Optional WPUSBMINI-CVR dust cap is available

Application

  • Harsh environment
  • Industrial computing
  • SCADA
  • DAQ
Supplier's Site
Ca Wtr Pr Usbmb5-F/mb5-M 1M L-Com - 23AK9732 - Newark, An Avnet Company
Chicago, IL, United States
Ca Wtr Pr Usbmb5-F/mb5-M 1M L-Com
23AK9732
Ca Wtr Pr Usbmb5-F/mb5-M 1M L-Com 23AK9732
CA WTR PR USBMB5-F/MB5-M 1M

CA WTR PR USBMB5-F/MB5-M 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBMB5X-1M 23AK9732
Product Name Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 1.0m Ca Wtr Pr Usbmb5-F/mb5-M 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details