L-com, Inc. USB Cable, Waterproof Type B Female - Standard Type A Male, 0.5m WPUSBBA-05M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB B connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB B female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Standard lengths are 0.5, 1, 2, 3 and 5 meters Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Datasheet
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB B connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB B female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Standard lengths are 0.5, 1, 2, 3 and 5 meters Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Waterproof Type B Female - Standard Type A Male, 0.5m - WPUSBBA-05M - L-com, Inc.
North Andover, MA, United States
USB Cable, Waterproof Type B Female - Standard Type A Male, 0.5m
WPUSBBA-05M
USB Cable, Waterproof Type B Female - Standard Type A Male, 0.5m WPUSBBA-05M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB B connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB B female to standard USB A male connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Standard lengths are 0.5, 1, 2, 3 and 5 meters Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB B connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating.

Features

  • Waterproof panel mount USB B female to standard USB A male connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Rugged molded backshells insure durability
  • Standard lengths are 0.5, 1, 2, 3 and 5 meters

Application

  • Industrial Automation
  • Process Engineering
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Computer Cable, Usb, 0.5M, Black; Connector A L-Com - 90M2168 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 0.5M, Black; Connector A L-Com
90M2168
Computer Cable, Usb, 0.5M, Black; Connector A L-Com 90M2168
COMPUTER CABLE, USB, 0.5M, BLACK; Connector A:USB Type B Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 0.5M, BLACK; Connector A:USB Type B Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:508mm; Cable Length - Imperial:20"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBBA-05M 90M2168
Product Name USB Cable, Waterproof Type B Female - Standard Type A Male, 0.5m Computer Cable, Usb, 0.5M, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2500/400-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details