L-com, Inc. Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 0.5m WPUSBMB5X-05M

Description
L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features Used to connect USB Mini B 5 connected device in an industrial setting Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters Optional WPUSBMINI-CVR dust cap is available Application Harsh environment Industrial computing SCADA DAQ
Datasheet
Description
L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features Used to connect USB Mini B 5 connected device in an industrial setting Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters Optional WPUSBMINI-CVR dust cap is available Application Harsh environment Industrial computing SCADA DAQ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 0.5m - WPUSBMB5X-05M - L-com, Inc.
North Andover, MA, United States
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 0.5m
WPUSBMB5X-05M
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 0.5m WPUSBMB5X-05M
L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features Used to connect USB Mini B 5 connected device in an industrial setting Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters Optional WPUSBMINI-CVR dust cap is available Application Harsh environment Industrial computing SCADA DAQ

L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today!

Features

  • Used to connect USB Mini B 5 connected device in an industrial setting
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters
  • Optional WPUSBMINI-CVR dust cap is available

Application

  • Harsh environment
  • Industrial computing
  • SCADA
  • DAQ
Supplier's Site
Usb Cable, 2.0 B Mini Rcpt-Plug, 500Mm; Connector A L-Com - 23T9678 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 B Mini Rcpt-Plug, 500Mm; Connector A L-Com
23T9678
Usb Cable, 2.0 B Mini Rcpt-Plug, 500Mm; Connector A L-Com 23T9678
USB CABLE, 2.0 B MINI RCPT-PLUG, 500MM; Connector A:Mini USB Type B Receptacle; Connector B:Mini USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes

USB CABLE, 2.0 B MINI RCPT-PLUG, 500MM; Connector A:Mini USB Type B Receptacle; Connector B:Mini USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WPUSBMB5X-05M 23T9678
Product Name Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 0.5m Usb Cable, 2.0 B Mini Rcpt-Plug, 500Mm; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details