L-com, Inc. IP67 IEEE 1394 6 Position Cable, IP67 Female/Male, 0.5M WP946PMF-05M

Description
L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position female connector on one end and a standard 6 position male connector on the other end. These assemblies are perfect for applications where dust and moisture are prevalent and can be used to connect to WP946MM series cables, enclosures, panels, or directly to peripherals or PCs. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Used to connect IEEE 1394 6 position devices in harsh environments IP67 connector protects against dust and moisture Mates with WP946MM to provide IP67 rated protection Rugged molded back shells ensure durability Available in .5, 2 and 5 meter lengths. Color is black Application Harsh environments Industrial computing Factory automation
Description
L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position female connector on one end and a standard 6 position male connector on the other end. These assemblies are perfect for applications where dust and moisture are prevalent and can be used to connect to WP946MM series cables, enclosures, panels, or directly to peripherals or PCs. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Used to connect IEEE 1394 6 position devices in harsh environments IP67 connector protects against dust and moisture Mates with WP946MM to provide IP67 rated protection Rugged molded back shells ensure durability Available in .5, 2 and 5 meter lengths. Color is black Application Harsh environments Industrial computing Factory automation

Suppliers

Company
Product
Description
Supplier Links
IP67 IEEE 1394 6 Position Cable, IP67 Female/Male, 0.5M - WP946PMF-05M - L-com, Inc.
North Andover, MA, United States
IP67 IEEE 1394 6 Position Cable, IP67 Female/Male, 0.5M
WP946PMF-05M
IP67 IEEE 1394 6 Position Cable, IP67 Female/Male, 0.5M WP946PMF-05M
L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position female connector on one end and a standard 6 position male connector on the other end. These assemblies are perfect for applications where dust and moisture are prevalent and can be used to connect to WP946MM series cables, enclosures, panels, or directly to peripherals or PCs. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Used to connect IEEE 1394 6 position devices in harsh environments IP67 connector protects against dust and moisture Mates with WP946MM to provide IP67 rated protection Rugged molded back shells ensure durability Available in .5, 2 and 5 meter lengths. Color is black Application Harsh environments Industrial computing Factory automation

L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position female connector on one end and a standard 6 position male connector on the other end. These assemblies are perfect for applications where dust and moisture are prevalent and can be used to connect to WP946MM series cables, enclosures, panels, or directly to peripherals or PCs. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating.

Features

  • Used to connect IEEE 1394 6 position devices in harsh environments
  • IP67 connector protects against dust and moisture
  • Mates with WP946MM to provide IP67 rated protection
  • Rugged molded back shells ensure durability
  • Available in .5, 2 and 5 meter lengths. Color is black

Application

  • Harsh environments
  • Industrial computing
  • Factory automation
Supplier's Site
Cawtr Prf 1394 6P M/f 0.5M L-Com - 23T9690 - Newark, An Avnet Company
Chicago, IL, United States
Cawtr Prf 1394 6P M/f 0.5M L-Com
23T9690
Cawtr Prf 1394 6P M/f 0.5M L-Com 23T9690
CAWTR PRF 1394 6P M/F 0.5M

CAWTR PRF 1394 6P M/F 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WP946PMF-05M 23T9690
Product Name IP67 IEEE 1394 6 Position Cable, IP67 Female/Male, 0.5M Cawtr Prf 1394 6P M/f 0.5M L-Com
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details