L-com, Inc. Shielded Waterproof Cap for USB IP67 Cables WPCVR-SHLD-USB

Description
Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Use with the WPUSBAXSH cable series to maintain protection against EMI/RFI. Features Protects unused ports from water/contaminate damage Use with WPUSBAXSH cables to maintain protection against EMI/RFI Rubber lanyard attaches easily to connector body Durable construction insures years of use Maintains IP67 rating when fully seated
Description
Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Use with the WPUSBAXSH cable series to maintain protection against EMI/RFI. Features Protects unused ports from water/contaminate damage Use with WPUSBAXSH cables to maintain protection against EMI/RFI Rubber lanyard attaches easily to connector body Durable construction insures years of use Maintains IP67 rating when fully seated

Suppliers

Company
Product
Description
Supplier Links
Shielded Waterproof Cap for USB IP67 Cables - WPCVR-SHLD-USB - L-com, Inc.
North Andover, MA, United States
Shielded Waterproof Cap for USB IP67 Cables
WPCVR-SHLD-USB
Shielded Waterproof Cap for USB IP67 Cables WPCVR-SHLD-USB
Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Use with the WPUSBAXSH cable series to maintain protection against EMI/RFI. Features Protects unused ports from water/contaminate damage Use with WPUSBAXSH cables to maintain protection against EMI/RFI Rubber lanyard attaches easily to connector body Durable construction insures years of use Maintains IP67 rating when fully seated

Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Use with the WPUSBAXSH cable series to maintain protection against EMI/RFI.

Features

  • Protects unused ports from water/contaminate damage
  • Use with WPUSBAXSH cables to maintain protection against EMI/RFI
  • Rubber lanyard attaches easily to connector body
  • Durable construction insures years of use
  • Maintains IP67 rating when fully seated
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number WPCVR-SHLD-USB
Product Name Shielded Waterproof Cap for USB IP67 Cables
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details